EN
  • EN
  • DE

HMC322LP4

Part No HMC322LP4
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP8T NON-REFLECTIVE SWITCH, DC - 8.0 GHz | IC RF SWITCH SP8T 8GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 8GHz
Isolation 25dB
Insertion Loss 2.5dB
Test Frequency 8GHz
P1dB 23dBm
IIP3 40dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC322
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181204-HMC322LP4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC322LP4 CAD Model

Description

The HMC322LP4 is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This switch is part of their Hittite Microwave product line, which is renowned for its high-quality RF and microwave components. The HMC322LP4 is housed in a 4x4 mm QFN leadless package, which allows for a compact design suitable for a variety of applications.

Key Features

  • Frequency Range: The HMC322LP4 operates over a broad frequency range from DC to 3.5 GHz, making it versatile for use in multiple RF applications.
  • High Isolation: This switch provides high isolation between ports, typically 40 dB at 2 GHz, which helps to minimize signal leakage and crosstalk in complex RF systems.
  • Low Insertion Loss: With a low insertion loss of typically 2.0 dB at 2 GHz, it ensures minimal signal attenuation when the switch is in the ON state.
  • Fast Switching Speed: The HMC322LP4 features fast switching speed, with a typical switching time of 6 ns, which is critical for applications requiring rapid signal routing.
  • Positive Control Voltage: The switch operates using a single positive control voltage ranging from +3 to +5 V, simplifying the power supply design.
  • Non-Reflective Design: Its non-reflective nature ensures that the RF signal is absorbed when the switch is in the OFF state, reducing potential interference.

Applications

The HMC322LP4 is ideal for a wide range of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • RFID systems
  • Test equipment and sensors
  • Satellite communications systems
  • Fiber optic systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC322LP4 is manufactured to meet the rigorous standards of the RF and microwave industry, ensuring reliability and performance consistency for each unit produced.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess