EN
  • EN
  • DE

HMC329ALC3BTR-R5

Part No HMC329ALC3BTR-R5
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER MIXER 24-32GHZ 12SMD / RF Mixer IC 25GHz ~ 40GHz 12-CLCC (2.9x2.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Mixers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
RF Type -
Frequency 25GHz ~ 40GHz
Number of Mixers 1
Gain -
Noise Figure 9.5dB
Secondary Attributes -
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 12-CLCC Exposed Pad
Supplier Device Package 12-CLCC (2.9x2.9)
Base Product Number HMC329
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500 pcs
Win Source Part Number 1382253-HMC329ALC3BTR-R5
Ultra Librarian 3D Model Ultra Librarian HMC329ALC3BTR-R5 CAD Model

Description

Analog Devices Inc. HMC329ALC3BTR-R5 Product Overview

The HMC329ALC3BTR-R5 from Analog Devices Inc. stands out as a high-performance, passive double-balanced mixer component designed for RF (Radio Frequency) and microwave applications. This device is part of the renowned HMC series, known for its exceptional quality and reliability in the field of signal processing and communication systems.

Key Features and Benefits

  • Wide Frequency Range: The HMC329ALC3BTR-R5 is engineered to operate over a broad frequency range, making it suitable for a variety of applications, including satellite communications, test equipment, and broadband telecom services.
  • High Isolation: One of the remarkable features of this mixer is its excellent isolation between the ports. This minimizes signal leakage and ensures that each path within the device operates with minimal interference from the others, thus maintaining signal integrity.
  • Low Conversion Loss: The device boasts a low conversion loss, which is crucial for maintaining the strength of the signal as it passes through the mixer. This characteristic is essential for applications that require high signal-to-noise ratios.
  • Compact Surface-Mount Package: The HMC329ALC3BTR-R5 comes in a compact, surface-mount package that is easy to integrate into various circuit designs. This space-saving feature is particularly beneficial for designs where board real estate is at a premium.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this mixer is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for both manufacturers and end-users.

Applications

The versatility of the HMC329ALC3BTR-R5 allows it to be used in a wide array of applications, including but not limited to:

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Test instrumentation
  • Fiber optic applications
  • Wireless infrastructure

Analog Devices Inc. is known for its commitment to producing high-quality components that meet the rigorous demands of modern RF and microwave systems. The HMC329ALC3BTR-R5 is a testament to this commitment, offering designers and engineers a reliable and efficient solution for their mixing requirements.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER.OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M1K
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,SURFACE MOUNT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess