EN
  • EN
  • DE

LTC1261LCMS8-4.5#PBF

Part No LTC1261LCMS8-4.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP -4.5V 8MSOP / Charge Pump Switching Regulator IC Negative Fixed -4.5V 1 Output 20mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) -4.5V
Current - Output 20mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1261LCMS8-4.5#PBF,505-LTC1261LCMS8-4.5#PBF,LTC1261LCMS8-4.5#PBF-ND
Standard Package 50
Win Source Part Number 1317530-LTC1261LCMS8-4.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1261LCMS8-4.5#PBF CAD Model

Description

Product Overview: LTC1261LCMS8-4.5#PBF

The LTC1261LCMS8-4.5#PBF is a high-performance, switch-mode regulator designed and manufactured by Analog Devices Inc. This robust component is engineered to provide a reliable power management solution for a wide range of applications, including portable devices, telecommunications, and industrial systems.

Key Features

  • Output Voltage: The device generates a fixed output voltage of 4.5V, which is suitable for powering a variety of standard digital and analog circuits.
  • High Efficiency: With its switch-mode operation, the LTC1261LCMS8-4.5#PBF offers high efficiency, reducing power loss and heat dissipation, which is crucial for battery-powered devices.
  • Compact Size: Housed in an MSOP-8 package, the regulator is designed for space-constrained applications, allowing for a minimal footprint on the PCB.
  • No External Diode Required: The internal synchronous rectifier negates the need for an external Schottky diode, simplifying the design and saving additional board space.
  • Low Quiescent Current: Its low quiescent current helps to prolong battery life in portable applications, making it an energy-efficient choice.
  • Wide Input Voltage Range: The device accepts a broad input voltage range, accommodating various power sources and fluctuating supply conditions.
  • Thermal Protection: Built-in thermal shutdown ensures protection against overheating, enhancing the reliability and longevity of the device.

Applications

The LTC1261LCMS8-4.5#PBF is versatile and can be used across multiple domains, including but not limited to:

  • Portable Electronic Devices
  • Wireless Communication Equipment
  • GPS Systems
  • Industrial Control Systems
  • Power Supply Modules

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1261LCMS8-4.5#PBF is no exception. It is built to meet stringent industry standards, ensuring consistent performance and durability in challenging environments.

Whether you're designing a handheld device or an industrial control unit, the LTC1261LCMS8-4.5#PBF from Analog Devices Inc. offers the efficiency, compactness, and reliability needed to power your application effectively.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess