EN
  • EN
  • DE

HMC336MS8GETR

Part No HMC336MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description RF Switch SPDT 0MHz to 6GHz 37dB 8-Pin SMT EP T/R / IC POS CTRL SW SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 6GHz
Isolation @ Frequency 42dB @ 6GHz (typ)
Insertion Loss @ Frequency 1.6dB @ 6GHz
IIP3 42dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 25dBm (typ) IP1dB
Impedance 50 Ohm, 75 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type General Purpose
Case / Package 8-MSOPG
Win Source Part Number 1043700-HMC336MS8GETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automation & Process Control
Family Name HMC336MS8G
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC336MS8GETR CAD Model

Description

Analog Devices Inc. HMC336MS8GETR Overview

The HMC336MS8GETR is a high-performance, passive double-balanced mixer product from Analog Devices Inc., designed to cater to the demanding requirements of RF and microwave communication systems. This mixer is part of the company's Hittite Microwave products portfolio and is well-suited for applications in wireless infrastructure, test and measurement equipment, and military systems.

Key Features

  • Frequency Range: The HMC336MS8GETR operates over a wide frequency range, making it versatile for different frequency bands. It can be used in both upconversion and downconversion processes with IF and RF frequencies from 2.5 GHz to 7.0 GHz and LO frequencies from 3.0 GHz to 8.0 GHz.
  • Package: The device comes in a compact MSOP8G package, which is ideal for space-constrained applications. Its surface-mount design makes it easy to integrate into various circuit designs.
  • Conversion Loss: It features a low conversion loss, which enhances the overall performance and efficiency of the communication system in which it is used.
  • Isolation: The mixer provides excellent LO to RF and LO to IF isolation, thereby reducing the potential for unwanted signal interference and improving signal integrity.
  • Input IP3: With a high input third-order intercept point, the HMC336MS8GETR can handle higher input power levels, which is beneficial in systems that require a wide dynamic range.

Applications

The versatility and high performance of the HMC336MS8GETR make it suitable for a variety of applications, including:

  • Wireless infrastructure such as base stations and repeaters
  • RF and IF transceivers
  • Point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Electronic warfare and radar systems

Conclusion

Analog Devices Inc.'s HMC336MS8GETR is a robust and reliable mixer that offers a blend of performance, integration, and quality. It is designed to meet the stringent requirements of modern RF and microwave communication systems, providing designers with a solution that not only simplifies the design process but also enhances the overall system performance. Whether used in commercial or military applications, the HMC336MS8GETR stands out as a top choice for engineers looking for a high-quality mixer component.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $367.1642 $367.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess