EN
  • EN
  • DE

HMC348LP3ETR

Part No HMC348LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH CATV SPDT 2GHZ 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 2.5GHz
Isolation @ Frequency 50dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 2.5GHz
IIP3 51dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 28dBm (typ) P1dB
Impedance 50 Ohm, 75 Ohm
Temperature Range - Operating -40 to 185°F (-40 to 85°C)
Supply Voltage - Operating 4.5 V to 5.5 V
RF Type Cellular, CATV
Case / Package 16-SMT (3x3)
Win Source Part Number 1043707-HMC348LP3ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC348LP3ETR CAD Model

Description

Analog Devices Inc.'s HMC348LP3ETR: A High-Performance MMIC SPDT Switch

The HMC348LP3ETR from Analog Devices Inc. is a state-of-the-art monolithic microwave integrated circuit (MMIC) single-pole double-throw (SPDT) switch that is designed for a wide range of RF and microwave applications. This high-performance component is housed in a compact 3x3 mm QFN leadless package, making it an ideal solution for space-constrained designs.

The HMC348LP3ETR operates over a broad frequency range from DC to 10 GHz, providing exceptional versatility for use in various applications, including wireless infrastructure, test equipment, and satellite communications. Its wide frequency range ensures that it can be easily integrated into multiple stages of RF signal chains without compromising performance.

With its non-reflective design, the HMC348LP3ETR offers high isolation and low insertion loss, which are critical parameters for maintaining signal integrity in complex RF systems. The switch's high isolation ensures minimal crosstalk between channels, while the low insertion loss contributes to efficient signal transmission with minimal attenuation.

Engineered for high-speed operation, the HMC348LP3ETR features fast switching speed, enabling rapid transitions between signal paths with minimal delay. This characteristic is particularly beneficial in time-sensitive applications where signal agility is paramount. Additionally, the switch can handle high power levels, making it suitable for applications that require the routing of high-power signals without degradation.

The device operates using a single positive control voltage, simplifying the power supply requirements and easing the implementation into various system architectures. Furthermore, the HMC348LP3ETR is fabricated using a Silicon-Germanium (SiGe) process, which provides a robust and reliable performance over a wide range of environmental conditions.

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC348LP3ETR is no exception. It is a testament to the company's dedication to providing advanced components that meet the stringent requirements of today's RF and microwave industry. Whether for commercial, industrial, or military applications, the HMC348LP3ETR stands out as a superior choice for designers seeking high-performance switching capabilities in a compact form factor.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0416 $61.2480
70+ $1.6752 $117.2640
110+ $1.6229 $178.5190
150+ $1.5705 $235.5750
195+ $1.5181 $296.0295
255+ $1.3611 $347.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,326 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess