EN
  • EN
  • DE

HMC3653LP3BETR

Part No HMC3653LP3BETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 7GHZ-15GHZ 12SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC VSAT 7GHz ~ 15GHz 12-SMT (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 12-VFQFN Exposed Pad
Case / Package 12-SMT (3x3)
Family Name HMC3653
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-2846-6, 1127-2846-2, 1127-2846-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920396-HMC3653LP3BETR
Ultra Librarian 3D Model Ultra Librarian HMC3653LP3BETR CAD Model

Description

Product Overview: HMC3653LP3BETR by Analog Devices Inc.

The HMC3653LP3BETR is a state-of-the-art RF mixer produced by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This mixer is designed to provide exceptional signal conversion accuracy and linearity, making it an excellent choice for a wide range of applications in the radio frequency domain.

Key Features:

  • Frequency Range: The HMC3653LP3BETR operates over a broad frequency range, which makes it versatile for various RF applications.
  • Conversion Loss: This product offers low conversion loss, ensuring efficient signal conversion and maximizing the overall performance of the RF system.
  • High Isolation: With excellent isolation between ports, the HMC3653LP3BETR minimizes signal leakage and preserves signal integrity.
  • Surface Mount Package: The mixer comes in a compact 3x3 mm QFN package, making it suitable for space-constrained applications while allowing for easy integration into existing designs.

Applications:

The HMC3653LP3BETR is ideal for a host of applications, including but not limited to:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Point-to-point and point-to-multipoint radios

Quality and Reliability:

Analog Devices Inc. is committed to delivering high-quality products. The HMC3653LP3BETR is manufactured with precision and is subject to rigorous testing to ensure it meets the high standards expected by industry professionals. Its robust design ensures reliable operation even in challenging environments.

Ordering Information:

The product is available in tape and reel packaging, making it suitable for automated assembly processes. The 'TR' suffix in the part number HMC3653LP3BETR indicates tape and reel packaging for ease of handling and manufacturing.

For engineers and designers looking for a reliable and efficient RF mixer, the HMC3653LP3BETR from Analog Devices Inc. offers a blend of performance, quality, and versatility, making it an outstanding choice for your next RF design project.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5113 $57.0226
4+ $26.7068 $106.8272
6+ $25.8046 $154.8276
9+ $24.0000 $216.0000
11+ $23.0978 $254.0758
14+ $22.1955 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess