EN
  • EN
  • DE

HMC365G8TR

Part No HMC365G8TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC HBT DC-13GHZ 8SOIC / RF IC Divide-by-4 VSAT 0Hz ~ 13GHz 8-SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function Divide-by-4
Frequency 0Hz ~ 13GHz
RF Type VSAT
Mounting SMD (SMT)
Package / Case 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package 8-SMT
Base Product Number HMC365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1201676-HMC365G8TR
Ultra Librarian 3D Model Ultra Librarian HMC365G8TR CAD Model

Description

The HMC365G8TR from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Divide-by-4 Prescaler that operates from DC to 12 GHz. Packaged in a compact and efficient 8-lead ceramic, hermetic, surface-mount package (G8), this device is designed to meet the stringent requirements of today's fast-paced and high-frequency electronics industry.

With its broad frequency range, the HMC365G8TR is suitable for a wide array of applications, including point-to-point radios, VSAT, military & space, test instrumentation, and fixed wireless access systems. Its versatility makes it an ideal choice for engineers and designers looking to incorporate reliable frequency division within their RF and microwave systems.

The HMC365G8TR offers excellent phase noise performance, which is crucial for maintaining signal integrity in communication systems. This ensures that signals are transmitted and received with high fidelity, minimizing errors and improving overall system performance. The device also features a low additive SSB phase noise of -153 dBc/Hz at 100 kHz offset, making it an excellent choice for systems where phase noise is a critical parameter.

Moreover, the HMC365G8TR is capable of handling input signal levels up to +5 dBm, providing robustness and reliability in various operating conditions. Its output power of -2 dBm enables it to drive a wide range of downstream components without the need for additional amplification, simplifying design and reducing overall system cost.

The device is also characterized by its low current consumption, drawing only 17 mA from a 3V supply. This feature makes it highly suitable for battery-powered or energy-efficient applications where power consumption is a key consideration.

In conclusion, the HMC365G8TR from Analog Devices Inc. is a state-of-the-art frequency divider that offers a unique combination of high performance, versatility, and efficiency. Its robust design and superior phase noise characteristics make it a top choice for professionals in the field of RF and microwave system design.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess