EN
  • EN
  • DE

MBM27C64-30

Part No MBM27C64-30
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076450-MBM27C64-30
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM27C64-30 CAD Model

Description

The MBM27C64-30 is a 64-kilobit (8K x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Fujitsu. It is designed for applications requiring non-volatile storage of data or program code that needs to be retained even when power is removed. The '-30' typically denotes an access time of 300ns. This EPROM is suitable for storing firmware, boot code, and other critical data in embedded systems, and older computer systems.

Applications:

  • Embedded systems
  • Microcontroller program storage
  • Firmware storage
  • Boot code storage
  • Older computer systems (e.g., BIOS storage)

Features:

  • 64-kilobit (8K x 8-bit) storage capacity
  • CMOS technology for low power consumption
  • Access time: 300ns (indicated by '-30')
  • Erasable and reprogrammable via UV light
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state output

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity.
  • Reprogrammable: Allows for easy updates and modifications to stored data or code.
  • Low power consumption: Suitable for battery-powered applications.
  • Easy to interface: TTL compatible inputs and outputs simplify integration with other components.
  • Cost-effective: Provides a reliable and affordable solution for non-volatile memory storage.

The MBM27C64-30 is commonly used in applications where small amounts of non-volatile storage are required, such as storing boot code or configuration data. The 300ns access time, while not the fastest available, is sufficient for many embedded systems. Erasing the memory contents is done through a quartz window on the package using ultraviolet light, which allows for the reuse of the EPROM. The three-state output allows for the device to share its address and data bus without conflicting with other devices on the same bus. The single 5V power supply simplifies the design. Its ease of use and reprogrammability has made it a popular memory chip for storing data and code. In conclusion, the MBM27C64-30 is a reliable and cost-effective EPROM suitable for various applications where non-volatile memory storage is needed.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess