EN
  • EN
  • DE

HMC383LC4

Part No HMC383LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 12 - 30 GHz | IC RF AMP GP 12GHZ-30GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 12GHz ~ 30GHz
P1dB 16.5dBm
Gain 15dB
Noise Figure 8dB
RF Type General Purpose
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 100mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC383
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181238-HMC383LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC383LC4 CAD Model

Description

    

The HMC383LC4 from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier that operates from DC to 20 GHz. This product is designed for a wide range of applications, including but not limited to, telecommunications, test equipment, and military systems. The HMC383LC4 is housed in a compact 4x4 mm leadless chip carrier package, making it suitable for surface mount technology (SMT) and a valuable component for space-constrained designs.

    

Key Features

  
        
  • Frequency Range: The amplifier covers an extensive frequency range from DC to 20 GHz, providing versatile use across various applications.
  •     
  • High Gain: It boasts a high gain of 17 dB, which is beneficial for signal amplification in complex RF circuits.
  •     
  • Output Power: With a P1dB output power of +18 dBm, the HMC383LC4 can drive a variety of RF components without significant distortion.
  •     
  • Power Supply: The device operates on a single positive supply voltage, simplifying the power supply design.
  •     
  • Package: Encased in a RoHS-compliant 4x4 mm LCC package, the amplifier is suitable for lead-free solder reflow processes, making it ideal for environmentally conscious applications.
  •   
  

Applications

  
        
  • Telecommunications infrastructure
  •     
  • Microwave radio and VSAT
  •     
  • Test instrumentation
  •     
  • Military radar and ECM systems
  •     
  • Space and satellite communications
  •   
  

The HMC383LC4 is part of Analog Devices' extensive range of RF and microwave products, known for their reliability and performance. This amplifier is a testament to the company's commitment to providing high-quality components that meet the demanding needs of the modern RF and microwave industries. With its robust design and superior specifications, the HMC383LC4 is an excellent choice for designers looking for a high-performance amplifier capable of operating over a broad frequency range.

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess