EN
  • EN
  • DE

HMC388LP4

Part No HMC388LP4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description MMIC VCO w/ BUFFER AMPLIFIER, 3.15 - 3.4 GHz | IC AMP VSAT 3.15GHZ-3.4GHZ 24QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 3.15GHz ~ 3.4GHz
RF Type VSAT
Supply Voltage (V) 3V
Supply Current 39mA
Test Frequency 3.1GHz
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC388
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181242-HMC388LP4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC388LP4 CAD Model

Description

The HMC388LP4 from Analog Devices Inc. is a high-performance, wideband Direct Modulation Quadrature Modulator that operates within the frequency range of 1 GHz to 4 GHz. Designed to meet the stringent requirements of modern communication systems, this modulator is capable of supporting a variety of complex modulation schemes. It is an ideal choice for applications in wireless infrastructure, broadband, and satellite communications, where precise modulation and signal integrity are crucial.

Key Features

  • Frequency Range: 1 GHz to 4 GHz, making it suitable for a wide range of RF and IF bands.
  • High Linearity: Offers excellent modulation accuracy and low noise performance, ensuring high-quality signal transmission.
  • High Output Power: Capable of delivering a high output power level, which reduces the need for additional amplification stages.
  • Single Supply Voltage: Operates on a single 5V supply, simplifying power supply design and management.
  • LO/RF Isolation: Features high isolation between the LO and RF ports, minimizing leakage and improving overall performance.
  • Surface Mount Package: Comes in a compact 4x4 mm QFN package, which is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure (e.g., GSM, WCDMA, LTE)
  • Broadband Communications
  • Satellite Communications
  • Test Equipment and Sensors
  • Military and Space Applications

The HMC388LP4 is built with Analog Devices' commitment to reliability and performance, making it a reliable component for system designers looking to implement sophisticated modulation techniques. Its robust construction and adherence to industry standards ensure that it will deliver consistent performance over a wide range of environmental conditions.

With its advanced features, the HMC388LP4 is engineered to facilitate the development of high-performance, efficient communication systems. Analog Devices Inc. provides extensive technical support and documentation, making integration of the HMC388LP4 into your design project a seamless experience.

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess