EN
  • EN
  • DE
  • IT

HMC392ALC4TR

Part No HMC392ALC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 3.5GHZ-8GHZ 24LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-CLCC Exposed Pad
Case / Package 24-CLCC (3.9x3.9)
Family Name HMC392
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number HMC392ALC4TR-ND, 1127-3640-6, 1127-3640-2, 1127-3640-1
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851614-HMC392ALC4TR
Ultra Librarian 3D Model Ultra Librarian HMC392ALC4TR CAD Model

Description

Analog Devices Inc. HMC392ALC4TR Amplifier

The HMC392ALC4TR from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier with a broad frequency range and excellent gain characteristics. Designed for use in demanding RF applications, this amplifier is well-suited for a variety of markets, including telecommunications, aerospace, defense, and test equipment. Its compact size and surface-mount package make it an ideal choice for integration in space-constrained designs.

Key Features

  • Frequency Range: The HMC392ALC4TR operates over a wide frequency range, making it versatile for multiple RF applications.
  • High Gain: This amplifier provides substantial gain, which is essential for signal amplification in RF circuits.
  • Output Power: It delivers a robust output power level, ensuring clear signal transmission and reception.
  • Low Noise Figure: With a low noise figure, the HMC392ALC4TR minimizes the addition of unwanted noise in the signal path, thereby preserving signal integrity.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying power supply design and management.
  • Surface-Mount Package: The LCC (Leadless Chip Carrier) package allows for efficient use of PCB (Printed Circuit Board) real estate and is suitable for high-density mounting.

Applications

  • Cellular Infrastructure
  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Instrumentation
  • Fiber Optics

The HMC392ALC4TR is engineered to meet the stringent requirements of high-frequency signal amplification. With its exceptional performance and reliability, it is an excellent choice for engineers and designers looking to enhance their RF communication systems. Analog Devices Inc. is known for its high-quality components, and the HMC392ALC4TR is no exception, offering the precision and durability expected from a leading manufacturer in the industry.

Whether it's for commercial telecommunications infrastructure or sophisticated military communication systems, the HMC392ALC4TR brings the efficiency and performance necessary to maintain a competitive edge in the fast-paced world of RF technology.

You May Also Be Interested in

Renesas Electronics America
IC AMP DBS 2.8GHZ-3.2GHZ 6SUPER
Lowest to $1.0811
Skyworks Solutions Inc.
802.11GN HIGH POWER PA IN 3X3 QF / RF Amplifier IC
Need more? Email Us
Broadcom Limited
IC RF AMP ISM 500MHZ-4GHZ SOT363
Lowest to $12.7963
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
Mini-Circuits
IC RF AMP CATV 50MHZ-6GHZ SOT89
Lowest to $2.6170
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Need more? Email Us
Broadcom Limited
IC RF AMP GPS 1.95GHZ-4GHZ 16QFN
Lowest to $11.6993
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.0625 $86.0625
2+ $83.3730 $166.7460
3+ $80.6836 $242.0508
4+ $77.9941 $311.9764
5+ $69.9257 $349.6285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess