EN
  • EN
  • DE

HMC427LP3E

Part No HMC427LP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC POSITIVE CONTROL TRANSFER SWITCH, DC* - 8 GHz | IC RF SWITCH 8GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type VSAT
Topology Absorptive
Frequency Range 0Hz ~ 8GHz
Isolation 32dB
Insertion Loss 1.6dB
Test Frequency 8GHz
P1dB 26dBm
IIP3 43dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC427
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181281-HMC427LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Test & Measurement, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian HMC427LP3E CAD Model

Description

The HMC427LP3E is a high-performance, easy-to-use, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Divide-by-4 Static Prescaler manufactured by Analog Devices Inc. This advanced component is designed to cater to the demanding needs of modern RF and microwave systems, offering a seamless integration into a variety of applications such as point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features

  • Frequency Range: The HMC427LP3E operates over a broad frequency range from DC to 12.4 GHz, making it suitable for a wide array of applications across different industries.
  • Output Power: It provides consistent output power (Pout) of 8 dBm which ensures reliable signal processing and transmission.
  • Supply Voltage: The device operates on a single supply voltage of +3V to +3.3V, allowing for ease of use and integration into existing systems without the need for complex power arrangements.
  • Low SSB Phase Noise: Featuring low Single Side-Band (SSB) phase noise, the HMC427LP3E contributes to the overall system performance by maintaining signal integrity.
  • Package: Housed in a compact, RoHS-compliant 3x3mm QFN leadless package, it minimizes the footprint on the circuit board and is suitable for dense circuit designs.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Very Small Aperture Terminal (VSAT)
  • Military Radar and ECM Systems
  • Space and Satellite Communication Systems
  • Test Equipment and Sensors

The HMC427LP3E from Analog Devices Inc. is an exemplary solution for designers looking to enhance their RF and microwave systems with a high-quality, reliable frequency divider. Its versatility, coupled with its high performance and ease of use, makes it an invaluable component in a wide range of advanced electronic systems. The device's integration into your design will ensure that your system operates with enhanced efficiency, precision, and reliability.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8572 $66.8572
2+ $54.8572 $109.7144
3+ $53.1429 $159.4287
4+ $51.4286 $205.7144
6+ $49.7143 $298.2858
7+ $44.5714 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess