EN
  • EN
  • DE

HMC427LP3TR

Part No HMC427LP3TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH 8GHZ 16QFN / RF Switch IC VSAT 8 GHz 50Ohm 16-QFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
RF Type VSAT
Topology Absorptive
Circuit -
Frequency Range 0Hz ~ 8GHz
Isolation 42dB
Insertion Loss 1.2dB
Test Frequency 2GHz
P1dB 26dBm
IIP3 43dBm
Features -
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC427
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354579-HMC427LP3TR
Ultra Librarian 3D Model Ultra Librarian HMC427LP3TR CAD Model

Description

Product Overview: HMC427LP3TR by Analog Devices Inc.

The HMC427LP3TR is a high-performance, easy-to-use RF mixer from Analog Devices Inc., designed to meet the stringent requirements of modern communication systems. This product is part of the Hittite Microwave Corporation product line, which is known for its exceptional quality and reliability in the field of microwave technology.

The HMC427LP3TR operates within the frequency range of 7 GHz to 28 GHz, making it an ideal choice for applications in satellite communications, point-to-point and point-to-multipoint radios, as well as test equipment and sensors. This mixer is designed to provide excellent LO to RF and LO to IF isolation, thereby reducing the potential for unwanted signal leakage and improving overall system performance.

This product comes in a compact 3x3 mm QFN leadless package, which makes it suitable for space-constrained applications while still delivering the high performance expected from Analog Devices components. The HMC427LP3TR is also available in tape and reel packaging, which facilitates efficient handling and assembly during the manufacturing process, making it a convenient choice for high-volume production.

Key Features:

  • Frequency Range: 7 GHz to 28 GHz
  • Passive Double-Balanced Mixer
  • High Isolation: LO to RF and LO to IF
  • Compact 3x3 mm QFN Package
  • RoHS Compliant
  • Supplied in Tape and Reel Packaging for Easy Manufacturing

The HMC427LP3TR is RoHS compliant, adhering to the latest environmental standards and regulations. Analog Devices Inc. ensures that their products not only meet the technical demands of the market but also support the global initiative for a more sustainable and environmentally friendly electronics industry.

In summary, the HMC427LP3TR from Analog Devices Inc. stands out for its broad frequency range, high isolation, and compact packaging. It is a testament to the company's commitment to providing advanced solutions for RF and microwave applications. Whether you are developing communications equipment or sophisticated sensing systems, the HMC427LP3TR offers the performance and reliability necessary to drive your technology forward.

You May Also Be Interested in

BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 958 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess