EN
  • EN
  • DE

HMC430LP4E

Part No HMC430LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT W/BUFFER 24-QFN / RF IC VCO, Buffer Amp General Purpose 5GHz ~ 5.5GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Function VCO, Buffer Amp
Frequency 5GHz ~ 5.5GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC430
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813945-HMC430LP4E
Ultra Librarian 3D Model Ultra Librarian HMC430LP4E CAD Model

Description

The HMC430LP4E, from Analog Devices Inc., is a high-performance, easy-to-use frequency divider that plays a critical role in various RF and microwave applications. This device is part of Analog Devices' Hittite Microwave Products, which are renowned for their quality and reliability in the industry.

Key Features

  • Frequency Range: The HMC430LP4E operates over a broad frequency range, making it suitable for diverse applications, including signal generation and processing.
  • Division Factor: It features a fixed division factor, which provides consistent and reliable performance for system designs.
  • Output Power: The device offers excellent output power across its operating range, ensuring strong signal integrity and minimal signal loss.
  • Phase Noise Performance: With its superior phase noise performance, the HMC430LP4E contributes to the overall system stability and signal clarity.
  • Package: Enclosed in a compact 4x4 mm QFN package, the HMC430LP4E is designed to save valuable board space while maintaining ease of integration into various circuit designs.

Applications

The HMC430LP4E is ideal for use in a wide range of applications, such as:

  • Frequency Synthesizers
  • Clock Generation
  • Test Equipment
  • Wireless Infrastructure
  • Avionics and Radar Systems

Technical Specifications

Below are some of the technical specifications for the HMC430LP4E:

  • Supply Voltage: 5V
  • Input Sensitivity: Ensures compatibility with a range of signal levels.
  • Output Interface: The device provides differential outputs for improved signal quality and noise immunity.

For designers and engineers looking for a reliable frequency divider that offers high performance with minimal design complexity, the HMC430LP4E from Analog Devices Inc. is an excellent choice. Its combination of versatility, compact packaging, and exceptional performance make it a valuable component in any RF/microwave system.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess