EN
  • EN
  • DE

HMC441LH5TR

Part No HMC441LH5TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 7GHZ-15.5GHZ 12SMT / RF Amplifier IC General Purpose 7GHz ~ 15.5GHz 12-CSMT (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 7GHz ~ 15.5GHz
P1dB 19dBm
Gain 15dB
Noise Figure 4.75dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 90mA
Test Frequency 13GHz ~ 14GHz
Mounting SMD (SMT)
Package / Case 12-LCQFN
Supplier Device Package 12-CSMT (5x5)
Base Product Number HMC441
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC441LH5TRCT,1127-2507-6,1127-2507-2,1127-2507-1
Standard Package 100
Win Source Part Number 1006432-HMC441LH5TR
Ultra Librarian 3D Model Ultra Librarian HMC441LH5TR CAD Model

Description

Product Overview: HMC441LH5TR by Analog Devices Inc.

Analog Devices Inc. presents the HMC441LH5TR, a high-performance MMIC (Monolithic Microwave Integrated Circuit) Power Amplifier that operates in the frequency range of 6 GHz to 20 GHz. Designed to offer excellent power and gain, this product is ideal for a wide range of applications, including point-to-point radios, military and space, as well as test instrumentation.

Key Features

  • Frequency Range: The HMC441LH5TR operates across a broad frequency spectrum from 6 GHz to 20 GHz, making it versatile for various high-frequency applications.
  • Output Power: It delivers a high output power, which is essential for applications that require a strong signal amplification.
  • Gain: The amplifier provides a high gain, ensuring that signals are amplified significantly as they pass through the component.
  • Efficiency: With its efficient design, this MMIC Power Amplifier maintains performance while minimizing power consumption.
  • Package: The HMC441LH5TR comes in a compact 5x5 mm surface-mount leadless package, which is suitable for space-constrained applications.

Applications

The versatile nature of the HMC441LH5TR allows it to be used in a variety of high-frequency applications. Some of the typical applications include:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Military & Space
  • Test Instrumentation
  • Fiber Optic

Product Specifications

Parameter Value
Frequency Range 6 GHz to 20 GHz
Gain High Gain
Output Power High Output Power
Package 5x5 mm SMT Leadless

For those seeking a reliable and robust power amplifier for high-frequency applications, the HMC441LH5TR from Analog Devices Inc. is an excellent choice that combines performance with compactness and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $398.3859 $398.3859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess