EN
  • EN
  • DE

HMC472LP4E

Part No HMC472LP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5 dB LSB GaAs MMIC 6-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, DC - 3.8 GHz | RF ATTEN 0.5-31.5DB 50OHM 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 0Hz ~ 3.8GHz
Impedance 50 Ohms
Manufacturer Package 24-VQFN Exposed Pad
Family Part Number HMC472
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181320-HMC472LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC472LP4E CAD Model

Description

Product Overview: HMC472LP4E from Analog Devices Inc.

The HMC472LP4E, manufactured by Analog Devices Inc., is a high-performance, digitally controlled variable gain amplifier (DVGA) designed for a wide range of RF and IF applications. This compact and versatile component is housed in a 4x4 mm QFN leadless package, making it an ideal choice for space-constrained applications.

Key Features

  • Frequency Range: The HMC472LP4E operates effectively across a broad frequency range, making it suitable for diverse applications from DC to 3.8 GHz.
  • High Accuracy: This DVGA offers precise gain control with 0.5 dB LSB steps up to 31.5 dB, ensuring fine-tuning capability for signal amplification.
  • Parallel and Serial Control: It features both parallel and serial control interfaces, providing flexibility in system design and integration.
  • Single Positive Supply: The device operates on a single positive supply voltage, simplifying the power supply design.
  • Excellent Linearity: With its superior linearity performance, the HMC472LP4E maintains signal integrity, which is critical for high-performance systems.

Applications

The HMC472LP4E is suitable for a variety of applications, including:

  • Wireless infrastructure (e.g., cellular base stations, 3G/4G/5G networks)
  • Test equipment and sensors
  • Software-defined radios
  • Satellite communications
  • Point-to-point radios

Performance and Quality

Analog Devices Inc. is known for their commitment to performance and quality, and the HMC472LP4E is no exception. It delivers consistent, reliable performance that engineers and designers can trust for their most demanding applications. With its robust design and advanced technology, this DVGA represents a premier choice for those who require precise control over their signal chains.

Ordering Information

To order the HMC472LP4E or to obtain more information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Ensure that you are getting the genuine product by purchasing through official channels.

You May Also Be Interested in

Panasonic
RF ATTENUATOR 1DB 100OHM 0404
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 6DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 20DB SMA MODULE
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess