Product Overview: HMC474MP86TR by Analog Devices Inc.
The HMC474MP86TR is a high-performance MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to offer exceptional amplification capabilities for RF (Radio Frequency) and microwave applications, making it a suitable choice for a wide range of commercial and military systems.
Key Features
- Frequency Range: The HMC474MP86TR operates over a broad frequency range, providing versatility for use in multiple applications, including point-to-point radios, VSAT, military & space, and test instrumentation.
- Gain: This amplifier delivers high gain, which ensures that weak signals are amplified effectively for further processing or transmission.
- Output Power: It provides substantial output power, contributing to its ability to drive signals through long distances or to overcome system losses.
- Package: The HMC474MP86TR comes in a compact, surface-mount package (86-lead SMT), allowing for efficient use of PCB space and ease of integration into various electronic assemblies.
Specifications
Parameter
Value
Frequency Range
DC to 75 GHz
Gain
Typical 13 dB
Output Power (P1dB)
+17 dBm
Supply Voltage
+5V
Package Type
MP86
Applications
The versatile nature of the HMC474MP86TR makes it ideal for various high-frequency applications. It can be utilized in fixed and mobile telecom infrastructure, satellite communications, radar systems, electronic warfare, and in test and measurement equipment where high fidelity signal amplification is required.
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability. The HMC474MP86TR is built to meet high standards, ensuring stable performance over its operational lifespan. With its robust design, it is engineered to withstand the demanding conditions of professional environments.
For more detailed information, technical support, and to request samples or place an order, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.