EN
  • EN
  • DE

HMC506LP4

Part No HMC506LP4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description MMIC VCO w/ BUFFER AMPLIFIER, 7.8 - 8.7 GHz | IC AMP VSAT 7.8GHZ-8.7GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 7.8GHz ~ 8.7GHz
RF Type VSAT
Supply Voltage (V) 3V
Supply Current 77mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC506
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181355-HMC506LP4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC506LP4 CAD Model

Description

Product Overview: HMC506LP4 - Analog Devices Inc.

The HMC506LP4 is a high-performance, wideband Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. Designed to offer a blend of frequency agility and precision, this device is well-suited for a variety of applications, including telecommunications, aerospace and defense, and instrumentation.

This PLL synthesizer features a fractional frequency divider that enables fine step size and low noise, which is crucial for modern communication systems. The integrated VCO provides a wide frequency range, reducing the need for external components and simplifying design efforts. The HMC506LP4 operates over a frequency range from 6 GHz to 11 GHz, providing versatility for different use cases.

The compact 4x4 mm QFN package allows for a smaller footprint on the circuit board, making it an excellent choice for space-constrained applications. Its low phase noise performance ensures high-quality signal generation, which is essential for system reliability and performance.

The HMC506LP4 also features a dual-modulus prescaler, phase frequency detector (PFD), a precision charge pump, and a programmable delta-sigma modulator. These components work together to provide a stable and precise frequency source. Programmability is a key aspect of this device, allowing designers to tailor its performance to specific application requirements through the use of software or hardware interfaces.

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC506LP4 is no exception. It is designed to meet the stringent requirements of the most demanding environments, ensuring long-term performance and stability. Whether used in data communication, point-to-point radios, or satellite communication systems, the HMC506LP4 offers a high level of integration and performance that can help to reduce system complexity and enhance overall system efficiency.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2297 $84.4594
4+ $34.6500 $138.6000
6+ $33.5672 $201.4032
8+ $32.4844 $259.8752
10+ $31.4016 $314.0160
13+ $28.1531 $365.9903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess