EN
  • EN
  • DE

GALI-S66+

Part No GALI-S66+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-3GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 3GHz
P1dB 3.3dBm
Gain 16.4dB
Noise Figure 2.4dB
RF Type Cellular, PCS
Voltage - Supply 3V ~ 4V
Current - Supply 16mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 823937-GALI-S66+
Ultra Librarian 3D Model Ultra Librarian GALI-S66+ CAD Model

Description

The Mini-Circuits 823937-GALI-S66+ is an RF amplifier designed for cellular and PCS applications.

  • Test Frequency: 2GHz
  • Frequency Range: 0Hz to 3GHz
  • Gain: 16.4dB
  • Noise Figure: 2.4dB
  • Package: TO-243AA
  • Supplier Device Package: SOT-89
  • Mounting: Surface mount
  • Product Line: Active product
  • Application: It is suitable for use in RF and wireless systems, providing amplification for cellular and PCS signals.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2515 $52.0240
38+ $2.6679 $101.3802
59+ $2.5846 $152.4914
80+ $2.5012 $200.0960
104+ $2.4178 $251.4512
139+ $2.1677 $301.3103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 905 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess