EN
  • EN
  • DE

MAX17075ETG+

Part No MAX17075ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DC-DC CONV W/CHRG PUMP 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications LCD TV/Monitor
Operating Supply Current 4mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 1066550-MAX17075ETG+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17075ETG+ CAD Model

Description

Maxim Integrated MAX17075ETG+ Step-Up DC-DC Converter

The MAX17075ETG+ from Maxim Integrated is a high-performance, step-up DC-DC converter designed to deliver a fixed output voltage from a wide input voltage range. This versatile component is ideal for a variety of applications that require efficient power management and conversion, including portable devices, LCD displays, and battery-operated equipment.

At the heart of the MAX17075ETG+ is an integrated 2A, 36V internal switch that enables the device to boost lower voltages to the necessary levels for powering various electronic components. This switch-mode power supply is highly efficient, which helps to extend battery life in portable applications and reduce power loss in high-power systems.

The device operates over a 2.7V to 5.5V input voltage range, making it compatible with single-cell lithium-ion batteries and other common power sources. The output voltage is factory-set to a standard value, ensuring a stable and reliable voltage supply for sensitive electronics.

Featuring a compact, 24-pin thin QFN (TQFN) package, the MAX17075ETG+ is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Its small footprint is complemented by a low external component count, which simplifies the design and reduces overall system cost.

The device also includes a variety of protection features, such as overvoltage protection, thermal shutdown, and cycle-by-cycle current limit, which safeguard the system against potential damage caused by abnormal operating conditions. These protective measures contribute to the overall reliability and longevity of the end product.

With its combination of high efficiency, small form factor, and robust protection features, the Maxim Integrated MAX17075ETG+ is a well-suited power solution for designers looking to optimize their power management systems while maintaining performance and safety.

For additional information, specifications, and application support, designers and engineers are encouraged to consult the MAX17075ETG+ datasheet and Maxim Integrated's technical resources.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess