EN
  • EN
  • DE

HMC507LP5E

Part No HMC507LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description MMIC VCO w/ HALF FREQUENCY OUTPUT 6.65 - 7.65 GHz | IC AMP VSAT 6.65-7.65GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 6.65GHz ~ 7.65GHz
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 270mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC507
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181357-HMC507LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC507LP5E CAD Model

Description

Analog Devices Inc.'s HMC507LP5E: A High-Performance Frequency Source

The HMC507LP5E from Analog Devices Inc. is a high-quality, wideband Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) that is designed to deliver exceptional performance in a variety of applications. This device is part of a family of products that are renowned for their reliability, precision, and flexibility, making them ideal for telecommunications, aerospace, defense, and instrumentation systems.

At the heart of the HMC507LP5E lies a fractional synthesizer that features a high-frequency VCO with a fundamental output frequency range of 6.3 GHz to 6.9 GHz. This allows for the generation of stable and accurate signals over a wide frequency range, which is essential for modern communication systems that require agile frequency synthesis. The device also provides a divided output frequency range from 1.575 GHz to 3.45 GHz, offering further versatility for system design.

The HMC507LP5E comes in a compact 5x5 mm QFN package, which is optimized for space-constrained applications. Its small form factor, combined with a leadless surface-mount package, makes it easy to integrate into a variety of circuit boards and systems, minimizing the footprint and simplifying the design process.

One of the key features of the HMC507LP5E is its low phase noise performance, which is critical for maintaining signal integrity in high-performance systems. The device also includes a wideband phase frequency detector (PFD), a precision charge pump, and a programmable divider, allowing for fine-tuning of the output frequency to meet specific application requirements.

For ease of use, the HMC507LP5E is equipped with a serial port interface (SPI) that supports convenient programming of the PLL and VCO registers. This enables designers to customize the device's performance characteristics and adapt to various system requirements without the need for complex external control circuits.

Overall, the HMC507LP5E from Analog Devices Inc. is a robust and versatile frequency source solution that offers high performance, broad frequency coverage, and a compact package. It is an excellent choice for designers looking to achieve precise frequency synthesis in their advanced electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess