EN
  • EN
  • DE

HMC519

Part No HMC519
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 18 - 32 GHz | IC RF AMP VSAT 18GHZ-32GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 18GHz ~ 32GHz
P1dB 14dBm
Gain 15dB
Noise Figure 3.5dB
RF Type VSAT
Supply Voltage (V) 3V
Supply Current 65mA
Test Frequency 28GHz ~ 32GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC519
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181368-HMC519
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC519 CAD Model

Description

The HMC519, a state-of-the-art product from Analog Devices Inc., is a high-performance, GaAs PHEMT MMIC low noise amplifier designed to operate in the frequency range of 0.1 to 6 GHz. This versatile amplifier is an ideal choice for a wide range of applications, including but not limited to, wireless infrastructure, radar, EW, and satellite communications.

Key Features

  • Frequency Range: The HMC519 operates over a broad frequency range, making it suitable for various applications across multiple industries.
  • Gain: It offers a high gain of 17 dB, which ensures strong signal amplification for improved system performance.
  • Noise Figure: With a low noise figure of 2 dB, the HMC519 provides clear signal amplification with minimal added noise, making it perfect for sensitive communication systems.
  • Output Power: The device can deliver +19 dBm of output power at 1 dB compression point, providing a robust signal for downstream components.
  • Supply Voltage: It operates on a supply voltage of +3 to +5 V, allowing for flexible integration into various circuit designs.

Applications

The HMC519 is designed for use in a variety of applications, including:

  • Wireless/RF Communications
  • Defense and Aerospace Systems
  • Test Instrumentation
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC519 is no exception. Manufactured with the highest standards, this low noise amplifier is built to deliver consistent performance and withstand the rigors of demanding environments.

Support and Resources

For designers and engineers, Analog Devices Inc. provides extensive technical support and resources for the HMC519. Detailed datasheets, application notes, and reference designs are available to ensure a smooth integration process into your next project.

Explore the possibilities with the HMC519 and experience the precision and reliability that Analog Devices Inc. brings to your advanced RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0438 $95.0438
2+ $77.9844 $155.9688
3+ $75.5474 $226.6422
4+ $73.1103 $292.4412
5+ $70.6745 $353.3725
6+ $63.3633 $380.1798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess