EN
  • EN
  • DE

LTC2865IMSE#TRPBF

Part No LTC2865IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features 1/1 Transceiver Full RS422, RS485 12-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2865
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC2865IMSE#TRPBFTR, LTC2865IMSE#TRPBF-ND, 161-LTC2865IMSE#TRPBFDKR, 161-LTC2865IMSE#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879459-LTC2865IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2865IMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC2865IMSE#TRPBF

The LTC2865IMSE#TRPBF is a robust, high-speed transceiver from Analog Devices Inc., designed to facilitate reliable communication over RS485/RS422 networks. This integrated circuit is part of a family of transceivers that combine advanced features and protection to ensure uninterrupted operation even in harsh industrial environments. It is an ideal choice for applications requiring high data integrity and network stability.

With its wide supply voltage range of 3V to 5.5V, the LTC2865IMSE#TRPBF is versatile and can be used in various systems without the need for additional voltage regulation. The transceiver supports data rates up to 20Mbps, making it suitable for high-speed communication tasks. Additionally, it features a reduced slew rate for error-free data transmission at lower speeds, which is critical in long cable runs and noisy environments.

One of the standout features of this product is its enhanced electrostatic discharge (ESD) protection. The LTC2865IMSE#TRPBF can withstand ESD events up to ±15kV on the transceiver's bus pins, ensuring that the device remains unaffected by sudden voltage spikes that are common in industrial settings. This level of protection is essential for maintaining the longevity and reliability of the communication network.

The transceiver also includes integrated fail-safe features that guarantee a known receiver output state when the inputs are open or shorted, which is vital for safety-critical applications. Moreover, the device supports a hot-swap capability that allows for live insertion and removal of nodes without disrupting the network, which is highly beneficial for maintenance and scalability of the system.

Enclosed in a compact 10-lead MSOP package, the LTC2865IMSE#TRPBF is designed to occupy minimal board space while offering robust communication capabilities. Its industrial temperature range of -40°C to 85°C ensures reliable operation in extreme conditions.

In summary, the LTC2865IMSE#TRPBF from Analog Devices Inc. is a high-performance RS485/RS422 transceiver that offers a blend of speed, protection, and reliability, making it an excellent choice for industrial communication networks.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2693 $50.1544
20+ $5.1441 $102.8820
31+ $4.9833 $154.4823
42+ $4.8226 $202.5492
54+ $4.6618 $251.7372
72+ $4.1796 $300.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess