EN
  • EN
  • DE

HMC544AE

Part No HMC544AE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
RF Type WiMax, WLAN
Circuit SPDT
Frequency Range 0Hz ~ 4GHz
Isolation 12dB
Insertion Loss 0.7dB
Test Frequency 4GHz
IIP3 60dBm
Impedance 50Ohm
Supply Voltage (V) 3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Part Number Series HMC544
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802378-HMC544AE
Ultra Librarian 3D Model Ultra Librarian HMC544AE CAD Model

Description

Analog Devices Inc. HMC544AE: A High-Performance RF Switch

The HMC544AE from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) switch designed for high-frequency applications. This product is a testament to Analog Devices' commitment to providing innovative solutions for RF signal routing requirements in various systems, including wireless infrastructure, test equipment, and radar.

Key Features

  • Frequency Range: The HMC544AE operates over a broad frequency range, making it suitable for diverse applications that require multi-band capability.
  • High Isolation: With excellent isolation characteristics, this RF switch ensures minimal signal leakage between ports, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: The low insertion loss of the HMC544AE minimizes the attenuation of the signal as it passes through the switch, thereby preserving signal strength and quality.
  • Non-Reflective Design: Its non-reflective nature is ideal for applications where signal reflection can cause interference or degradation of system performance.
  • Single Control Voltage: The switch operates with a single positive control voltage, simplifying the design and integration into various systems.

Applications

The versatility of the HMC544AE allows it to be used in a wide range of applications, including:

  • Wireless infrastructure for cellular and satellite communications
  • Military and commercial radar systems
  • Test and measurement equipment
  • Electronic warfare and countermeasures

Product Specifications

The HMC544AE is available in a compact, surface-mount package that is compatible with standard manufacturing processes. It is designed to meet the rigorous demands of modern RF and microwave systems, offering robust performance even in challenging environments.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The HMC544AE is just one example of their high-quality products that enable innovation across various industries.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer support for assistance.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5643 $50.7870
220+ $0.4631 $101.8820
335+ $0.4486 $150.2810
465+ $0.4341 $201.8565
600+ $0.4197 $251.8200
800+ $0.3762 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,989 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess