EN
  • EN
  • DE

HMC550A

Part No HMC550A
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPST 6GHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
RF Type WiMAX / WiBro
Topology Reflective
Circuit SPST
Frequency Range 0Hz ~ 6GHz
Isolation 12dB
Insertion Loss 0.7dB
Test Frequency 6GHz
P1dB 32dBm
IIP3 52dBm
Features -
Impedance 50Ohm
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number HMC550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373249-HMC550A
Ultra Librarian 3D Model Ultra Librarian HMC550A CAD Model

Description

The HMC550A from Analog Devices Inc. is a state-of-the-art Gallium Arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) fixed attenuator that offers a high-quality solution for applications requiring precise signal attenuation. This component is designed to operate over a broad frequency range, making it ideal for a wide variety of RF and microwave applications.

Key Features

  • Frequency Range: The HMC550A operates effectively across a wide frequency range from DC to 50 GHz, ensuring versatility in its application across different systems.
  • Attenuation: It provides a fixed attenuation level of 10 dB, which allows for consistent signal reduction with minimal variation over the entire frequency range.
  • Return Loss: With a return loss of 18 dB up to 40 GHz, the HMC550A ensures minimal signal reflection, which is critical for maintaining signal integrity in high-frequency circuits.
  • Power Handling: The device is capable of handling up to 25 dBm of input power, making it suitable for use in systems that require a moderate power level.
  • Die Size: The compact die size of 1.1 mm x 0.9 mm allows for easy integration into a variety of circuit layouts without requiring significant space.

Applications

  • Test and Measurement Equipment
  • Military and Space
  • Fiber Optic
  • Telecommunications
  • MMIC Amplifier Chains
  • Receiver IF and RF Paths

The HMC550A is fabricated using a robust GaAs PHEMT process, which ensures high reliability and consistent performance. Its passive design requires no external matching components, simplifying the design and integration process. Whether used in laboratory settings or incorporated into commercial or military-grade hardware, the HMC550A from Analog Devices Inc. stands out as a superior choice for fixed attenuation needs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1957 $64.7613
20+ $5.9044 $118.0880
31+ $5.7196 $177.3076
42+ $5.5348 $232.4616
54+ $5.3500 $288.9000
73+ $4.7967 $350.1591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess