EN
  • EN
  • DE

PEB2084HV1.3

Part No PEB2084HV1.3
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189092-PEB2084HV1.3
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2084HV1.3 CAD Model

Description

The PEB2084HV1.3 is an ISDN Echo Canceller device manufactured by Infineon Technologies. This integrated circuit is designed to handle the echo cancellation required in ISDN (Integrated Services Digital Network) applications, ensuring clear and reliable voice and data communication. It is a crucial component for network termination and line card applications.

Applications

  • ISDN Network Termination Units (NTUs): Used in NTUs to provide the interface between the ISDN network and user equipment.
  • ISDN Line Cards: Integrated into line cards in central office switches and PBXs to handle ISDN line termination and echo cancellation.
  • Digital Telephones: Implemented in digital telephones to improve voice quality by canceling echoes.
  • VoIP Gateways: Employed in VoIP (Voice over Internet Protocol) gateways to interface with ISDN networks.

Features

  • Echo Cancellation: Provides robust echo cancellation to eliminate echoes on ISDN lines.
  • ISDN U-Interface Transceiver: Integrates a complete ISDN U-interface transceiver for seamless network connectivity.
  • Adaptive Equalization: Includes adaptive equalization to compensate for line impairments.
  • Clock Recovery: Features clock recovery circuitry for reliable data synchronization.
  • Low Power Consumption: Designed for low power consumption to minimize energy costs.
  • Digital Signal Processing (DSP): Utilizes DSP techniques for advanced signal processing and echo cancellation.

Benefits

  • Improved Voice Quality: Enhances voice quality by eliminating echoes, ensuring clear communication.
  • Reliable Data Transmission: Provides reliable data transmission over ISDN lines.
  • Reduced Network Congestion: Optimizes network performance by reducing echo interference.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing ISDN line termination and echo cancellation.

Additional Details

The PEB2084HV1.3 typically operates on a 5V power supply and is available in a surface-mount package. It requires minimal external components for operation. The device is designed to meet the ITU-T G.165 and G.168 recommendations for echo cancellation. It is a key component in ensuring the quality and reliability of ISDN communication networks.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
QSI
Need more? Email Us
NXP / Nexperia
Need more? Email Us
RF Micro Devices
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess