Product Overview: HMC574MS8E by Analog Devices Inc.
The HMC574MS8E is a high-performance, GaAs MMIC SMT double-balanced mixer from Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to meet the needs of RF and microwave applications, providing a robust and efficient solution for frequency mixing requirements.
Key Features
- Frequency Range: The HMC574MS8E operates over a broad frequency range, making it suitable for a variety of applications in the RF and microwave spectrum.
- Conversion Loss: It boasts a low conversion loss, enhancing the performance and efficiency of the system it is integrated into.
- Isolation: The product offers excellent LO to RF and LO to IF isolation, minimizing potential interference and improving signal clarity.
- Surface-Mount Package: Packaged in a compact MSOP8G surface-mount package, it is designed for easy integration into various electronic assemblies.
- Applications: The HMC574MS8E is ideal for use in applications such as cellular/PCS/3G, fixed wireless, and broadband wireless access systems.
Technical Specifications
| Parameter |
Specification |
| Frequency Range |
DC - 6 GHz |
| Conversion Loss |
Typically 8.5 dB |
| LO/RF Isolation |
45 dB typical |
| LO/IF Isolation |
35 dB typical |
| IP3 (Input Third Order Intercept) |
+24 dBm typical |
| Package |
MSOP8G |
The HMC574MS8E is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that push the boundaries of performance in the analog and mixed-signal processing domains. With its high-quality design and exceptional capabilities, this mixer stands out as an essential component for engineers looking to optimize their RF and microwave signal chains.