EN
  • EN
  • DE

HMC578LC3BTR

Part No HMC578LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X2 BB 12SMD / RF IC Frequency Multiplier DBS, VSAT 23GHz ~ 33GHz 12-SMT (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Function Frequency Multiplier
Frequency 23GHz ~ 33GHz
RF Type DBS, VSAT
Mounting SMD (SMT)
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Base Product Number HMC578
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1773-2,1127-1773-1,1127-1773-6
Standard Package 100
Win Source Part Number 1225619-HMC578LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC578LC3BTR CAD Model

Description

The HMC578LC3BTR from Analog Devices Inc. is a high-performance, passive frequency multiplier that is designed to meet the demanding needs of RF and microwave communication systems. This device is a part of Analog Devices' Hittite Microwave product line, which is renowned for delivering exceptional quality and performance in the field of microwave technology.

The HMC578LC3BTR is capable of multiplying an input frequency by a factor of eight with excellent signal purity. It operates over a broad input frequency range, making it versatile for a variety of applications including point-to-point radios, VSAT, military and space, test instrumentation, and radar systems. This frequency multiplier is designed to provide high output power and low phase noise, ensuring a clean and stable signal for downstream components.

Packaged in a compact 3x3 mm QFN package, the HMC578LC3BTR is optimized for space-constrained applications without compromising on performance. The surface-mount design allows for easy integration into a wide range of circuit boards and systems, providing designers with a flexible solution for frequency multiplication requirements.

Key features of the HMC578LC3BTR include:

  • Input Frequency Range: Broadband capability to work with various input frequencies.
  • Output Frequency Range: Generates a stable and clean multiplied output signal.
  • High Output Power: Ensures sufficient signal strength for subsequent stages in the signal chain.
  • Low Phase Noise: Minimizes signal degradation and improves overall system performance.
  • Compact Size: 3x3 mm QFN package suitable for high-density circuit designs.
  • Lead-Free and RoHS Compliant: Adheres to environmental regulations and standards.

The HMC578LC3BTR is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that enhance the capabilities of RF and microwave systems. With its combination of performance, size, and quality, the HMC578LC3BTR frequency multiplier is an excellent choice for designers looking to optimize their high-frequency signal chains.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.8967 $92.8967
2+ $86.4004 $172.8008
3+ $83.1523 $249.4569
4+ $79.9042 $319.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess