EN
  • EN
  • DE

HMC582LP5ETR

Part No HMC582LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT BIPOLAR 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC VCO General Purpose 11.1GHz ~ 12.4GHz Triple Outputs (Divide by 2, Divide by 4, Standard) 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC582
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920462-HMC582LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC582LP5ETR CAD Model

Description

The HMC582LP5ETR is a state-of-the-art GaAs MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This LNA operates within the frequency range of 6 GHz to 10 GHz, making it an ideal choice for a wide variety of RF and microwave applications.

Key Features

  • Frequency Range: 6 GHz to 10 GHz, covering important bands for commercial and military radar, satellite communications, and point-to-point radios.
  • Gain: Offers a high gain of 17 dB which ensures strong signal amplification.
  • Noise Figure: Features a low noise figure of 2 dB, providing excellent signal-to-noise ratio for sensitive applications.
  • Output Power: Delivers an output power of +23 dBm at 1 dB compression point, enabling it to drive subsequent stages effectively.
  • Power Consumption: Operates with a supply voltage of +3 to +5 VDC, with an Idd of 75 mA, striking a balance between performance and efficiency.
  • Package: Comes in a compact 5x5 mm QFN package, which is suitable for space-constrained applications.

Applications

The HMC582LP5ETR is versatile and can be used in a variety of RF applications, including:

  • Electronic Warfare (EW) and Electronic Countermeasures (ECM)
  • Military and Commercial Radar Systems
  • Satellite Communications (SATCOM)
  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC582LP5ETR is produced with rigorous quality control standards and is designed to meet the demanding requirements of high-performance RF systems. With its robust design and proven reliability, this LNA is an excellent choice for engineers looking to enhance their RF signal chain with minimal noise and high gain.

Ordering Information

The HMC582LP5ETR is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications, technical support, and ordering information, customers can visit the Analog Devices website or contact their local sales office.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.9054 $51.9054
3+ $42.5891 $127.7673
4+ $41.2582 $165.0328
6+ $39.9273 $239.5638
7+ $38.5964 $270.1748
9+ $34.6036 $311.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess