EN
  • EN
  • DE

HMC583LP5E

Part No HMC583LP5E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT BIPOLAR 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Active
Function VCO
Frequency 11.5GHz ~ 12.8GHz
RF Type General Purpose
Secondary Attributes Triple Outputs (Divide by 2, Divide by 4, Standard)
Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Win Source Part Number HMC583LP5E-147002
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC583LP5E CAD Model

Description

The HMC583LP5E, a high-performance RF (radio frequency) amplifier from Analog Devices Inc., stands out in the market for its exceptional features and versatility. Designed to cater to a wide range of applications, this product is an ideal choice for designers looking for a reliable and efficient solution for their RF circuit designs.

Key Features

  • Frequency Range: The HMC583LP5E operates over a broad frequency range, making it suitable for various applications, including point-to-point radios, VSAT, military and space, and test instrumentation.
  • High Gain: It offers a high gain level, which is essential for signal amplification in communication systems, ensuring clear and strong signal transmission.
  • Output Power: The device provides substantial output power, contributing to its ability to maintain signal integrity over long distances or in noisy environments.
  • Linearity: Excellent linearity performance ensures minimal distortion in the amplified signals, which is critical for maintaining the quality of the data being transmitted.
  • Power Efficiency: With its efficient power consumption, the HMC583LP5E is an energy-saving solution that can help reduce the overall power requirements of the system it is integrated into.
  • Package: The amplifier is housed in a compact 5x5 mm QFN package, which allows for easy integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the HMC583LP5E makes it a suitable amplifier for a diverse array of applications. Its high-frequency operation and robust design enable its use in:

  • Fiber optic applications
  • Test instrumentation
  • Military and space communication systems
  • Point-to-point and point-to-multipoint radios
  • VSAT

Why Choose HMC583LP5E?

When it comes to RF amplification, the HMC583LP5E from Analog Devices Inc. offers a blend of performance, efficiency, and reliability. Its broad frequency range, high gain, and power efficiency make it a top contender for any application requiring a robust RF amplifier. With its compact packaging and high linearity, it provides an excellent solution for designers aiming to enhance their communication systems while keeping energy consumption and space requirements in check.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9013 $83.7039
6+ $22.8933 $137.3598
8+ $22.1783 $177.4264
11+ $21.4634 $236.0974
14+ $20.7473 $290.4622
19+ $18.6013 $353.4247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess