EN
  • EN
  • DE

HMC586LC4BTR

Part No HMC586LC4BTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC VCO BUFFER AMP 8 GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Active
Function VCO, Buffer Amp
Frequency 4GHz ~ 8GHz
RF Type General Purpose
Case 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Win Source Part Number HMC586LC4BTR-147006
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC586LC4BTR CAD Model

Description

The HMC586LC4BTR is a high-performance Voltage-Controlled Oscillator (VCO) from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This VCO is part of the Hittite Microwave Products from Analog Devices and is designed to provide precise frequency control in a variety of applications, including point-to-point radios, VSAT, military and space, and test instrumentation.

The HMC586LC4BTR operates within a frequency range of 9 GHz to 13 GHz, providing a wide tuning range that is essential for applications that require flexibility and high accuracy. The device is housed in a compact 24-lead ceramic, leadless chip carrier package (LC4), measuring just 4x4 mm, which is ideal for space-constrained applications.

Featuring excellent phase noise performance, this VCO ensures a clean signal output, which is critical for high-performance systems. The low phase noise characteristic is beneficial for maintaining signal integrity and achieving high-quality data transmission, especially in communication systems where bandwidth and signal clarity are paramount.

The HMC586LC4BTR is also characterized by its wide supply voltage range and low power consumption, making it an energy-efficient choice for portable and battery-powered devices. Its robust design ensures reliable operation over a broad temperature range, which is crucial for maintaining performance in harsh environmental conditions.

With its RoHS compliance, the HMC586LC4BTR meets the environmental standards and regulations, ensuring that it is suitable for use in a wide range of markets and applications where environmental considerations are important. Analog Devices Inc. provides comprehensive technical support and documentation for this VCO, ensuring that designers can integrate this component into their systems with confidence.

In summary, the HMC586LC4BTR from Analog Devices Inc. is a versatile, high-performance VCO that offers exceptional phase noise performance, a wide frequency range, and energy efficiency in a compact package. It is an excellent choice for engineers looking for a reliable frequency control solution in their RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $202.1053 $202.1053
2+ $194.2106 $388.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess