EN
  • EN
  • DE

HMC589AST89E

Part No HMC589AST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP WLAN 0HZ-4GHZ SOT89-3 / InGaP HBT GAIN BLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 4GHz
P1dB 17.5dBm
Gain 15dB
Noise Figure 4.5dB
RF Type WLAN
Supply Voltage (V) 5V
Current - Supply 82mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Part Number Series HMC589
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808457-HMC589AST89E
Ultra Librarian 3D Model Ultra Librarian HMC589AST89E CAD Model

Description

The HMC589AST89E is a high-performance RF (Radio Frequency) amplifier produced by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This amplifier is part of their Hittite Microwave product line, which is renowned for delivering exceptional quality and reliability in demanding applications.

Key Features

  • Frequency Range: The HMC589AST89E operates over a wide frequency range, making it highly versatile for various applications in the RF and microwave domains.
  • Gain: It provides a high gain, which is a measure of the amplification factor of the signal, ensuring that weak signals are boosted effectively for further processing or transmission.
  • Output Power: The device delivers a robust output power level, contributing to its ability to drive signals over long distances or through lossy media.
  • Linearity: Exhibiting excellent linearity, the HMC589AST89E maintains the integrity of the input signal, minimizing distortion and allowing for accurate signal representation.
  • Efficiency: Designed with power efficiency in mind, this amplifier helps reduce overall system power consumption, which is critical in battery-powered or energy-sensitive applications.
  • Package: It comes in a compact and durable package, ensuring easy integration into a wide range of electronic systems without taking up excessive space.

Applications

The HMC589AST89E is suitable for a myriad of applications across various industries. It is commonly used in:

  • Wireless infrastructure, such as cellular base stations and data links
  • Test equipment and measurement systems
  • Satellite communications equipment
  • Defense and aerospace systems, including radar and electronic warfare

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC589AST89E is manufactured in state-of-the-art facilities, ensuring that each unit meets stringent performance criteria and is capable of withstanding the rigors of real-world use.

Technical Support and Resources

Customers can access comprehensive technical support for the HMC589AST89E, including detailed datasheets, application notes, and design resources, directly from Analog Devices Inc. Their expert team is available to assist with product selection, integration, and troubleshooting to ensure the success of your project.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess