EN
  • EN
  • DE

HMC589ST89E

Part No HMC589ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT INGAP SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 4GHz
P1dB 21dBm
Gain 21dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 82mA
Test Frequency 0Hz to 4GHz
Case / Package SOT-89-3
Win Source Part Number 275471-HMC589ST89E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC589ST89E CAD Model

Description

The HMC589ST89E is a high-performance, wideband RF amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of the Hittite Microwave Corporation range, which is renowned for delivering exceptional quality and reliability in RF and microwave applications.

The HMC589ST89E operates over a frequency range from DC to 6 GHz, making it an ideal choice for a variety of applications, including test equipment, communication systems, and military electronics. With its wide bandwidth, this amplifier can be used in both broadband and fixed-frequency applications.

One of the key advantages of the HMC589ST89E is its high gain, which is typically 12 dB. This allows for significant signal amplification, ensuring that even weak signals can be boosted to required levels. Additionally, it provides a high output power of +20 dBm, which is beneficial when driving high-power devices or overcoming system losses.

The amplifier is packaged in an industry-standard SOT89 package, which is compact and suitable for surface-mount technology (SMT), facilitating easy integration into a wide range of electronic assemblies. The SOT89 package also helps in achieving excellent thermal performance, ensuring the device operates efficiently even under high-temperature conditions.

Furthermore, the HMC589ST89E boasts a single-supply voltage operation, simplifying the power supply design. It is also characterized by its outstanding linearity and low noise figure, which are critical parameters for maintaining signal fidelity and minimizing distortion in high-performance RF systems.

Analog Devices Inc. provides comprehensive technical support and documentation for the HMC589ST89E, including datasheets, application notes, and design resources to assist engineers in integrating this amplifier into their designs. With its robust performance and versatility, the HMC589ST89E is a superior solution for those seeking to enhance their RF and microwave signal chains.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
NXP / Nexperia
BGU8823
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.2515
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4617 $60.0787
26+ $4.4814 $116.5164
40+ $4.3414 $173.6560
55+ $4.2014 $231.0770
72+ $4.0614 $292.4208
96+ $3.6412 $349.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess