EN
  • EN
  • DE

HMC598-SX

Part No HMC598-SX
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTI X2 ACTIVE DIE / RF IC Frequency Multiplier DBS, VSAT 22GHz ~ 46GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Function Frequency Multiplier
Frequency 22GHz ~ 46GHz
RF Type DBS, VSAT
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC598
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC598SX,Q8928190,1127-2630
Standard Package 2
Win Source Part Number 1004507-HMC598-SX
Ultra Librarian 3D Model Ultra Librarian HMC598-SX CAD Model

Description

Product Overview: HMC598-SX from Analog Devices Inc.

The HMC598-SX, manufactured by Analog Devices Inc., stands as a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) power amplifier. This device operates within the frequency range of 10 to 14 GHz, making it an ideal amplifier for X-band applications. Its compact and robust design allows for seamless integration into a wide array of systems, including radar, satellite communications, and electronic warfare.

Key Features

  • Frequency Range: The HMC598-SX is designed to function efficiently across the 10 to 14 GHz frequency range, catering specifically to X-band requirements.
  • Output Power: It delivers a high output power, which is essential for applications that demand strong signal amplification.
  • Gain: The amplifier provides a high gain, ensuring that the signal is amplified significantly without the need for additional stages.
  • Power Added Efficiency (PAE): With an excellent PAE, the HMC598-SX ensures optimal performance while minimizing power consumption.
  • Package: The device comes in a compact and durable surface-mount package, which is suitable for a variety of mounting techniques and environments.

Applications

The versatility of the HMC598-SX allows it to be used in several critical and high-tech fields:

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Radar systems
  • Test instrumentation
  • Satellite communications
  • Electronic countermeasures

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC598-SX is no exception. With its robust construction and adherence to strict manufacturing standards, this MMIC power amplifier is designed to deliver consistent performance over its operational lifespan. Customers can trust the HMC598-SX for their most demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess