EN
  • EN
  • DE

HMC609LC4TR

Part No HMC609LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GP 9.5GHZ-11.5GHZ 24SMT / RF Amplifier IC General Purpose 9.5GHz ~ 11.5GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Frequency 9.5GHz ~ 11.5GHz
P1dB 27dBm
Gain 29.5dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 310mA
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC609
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ANAANAHMC609LC4TR,2156-HMC609LC4TR
Standard Package 100
Win Source Part Number 1025713-HMC609LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC609LC4TR CAD Model

Description

The HMC609LC4TR is a high-performance, wideband Direct Modulation Quadrature Modulator designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of their Hittite Microwave Integrated Circuit (IC) product line, which is well-regarded for its precision and reliability in various applications, including wireless infrastructure, broadband, and aerospace and defense systems.

Key Features

  • Frequency Range: The HMC609LC4TR operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Linearity: It exhibits excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Single Supply Voltage: The modulator is designed to work with a single supply voltage, simplifying the power supply design and reducing system complexity.
  • Surface-Mount Package: The device comes in a compact 4x4 mm QFN package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The HMC609LC4TR is ideal for a wide array of applications, such as:

  • Wireless communication systems (GSM, LTE, WCDMA, etc.)
  • Point-to-point and multi-point radios
  • Military and space communication equipment
  • Test equipment and sensors

Performance and Quality

Analog Devices Inc. ensures that the HMC609LC4TR meets stringent performance criteria. The device is characterized by its exceptional dynamic range and low noise figure, which contribute to its superior performance in RF modulation tasks. Quality is a hallmark of Analog Devices, and this product is no exception, with rigorous testing and validation procedures in place to guarantee reliability and consistency.

Ordering Information

The HMC609LC4TR is available for order in tape and reel packaging, facilitating ease of integration into automated manufacturing processes. For detailed specifications, application support, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.9702 $130.9702
2+ $126.6045 $253.2090
3+ $113.5075 $340.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess