EN
  • EN
  • DE

HMC613LC4B

Part No HMC613LC4B
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 100MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 100MHz ~ 20GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 100MHz ~ 20GHz
RF Type General Purpose
Voltage - Supply 3.3V
Current - Supply 80mA
Mounting Type Surface Mount
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC613
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920469-HMC613LC4B
Ultra Librarian 3D Model Ultra Librarian HMC613LC4B CAD Model

Description

Product Overview: HMC613LC4B - Analog Devices Inc.

The HMC613LC4B is a high-performance, GaAs pHEMT MMIC Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leader in high-performance analog technology. This LNA operates in the frequency range from 2 GHz to 20 GHz, making it an excellent choice for a wide range of applications, including point-to-point radios, military and space, as well as test instrumentation.

Key Features:

  • Frequency Range: 2 GHz to 20 GHz, covering a broad spectrum of applications.
  • Gain: Provides a high gain of 14 dB, ensuring signal amplification with minimal loss.
  • Noise Figure: Features a low noise figure of 2.5 dB, delivering clear signal amplification.
  • Output Power: Offers an output power of +19 dBm at 1 dB compression point, suitable for driving subsequent stages.
  • Supply Voltage: Operates on a single supply voltage of +3 to +5 V, providing flexibility in system design.
  • Package: Comes in a compact 4x4 mm SMT package, ideal for space-constrained applications.

Applications:

  • Electronic Warfare
  • Test Instrumentation
  • Telecommunications
  • Point-to-Point and Point-to-Multi-Point Radios
  • Satellite Communications

The HMC613LC4B is a versatile LNA that offers a perfect blend of performance and integration for demanding RF and microwave applications. Its robust design and high reliability make it a preferred choice for engineers and designers looking to enhance system performance while maintaining signal integrity. Analog Devices Inc. ensures that the HMC613LC4B meets the stringent requirements of modern communication systems, providing a reliable and efficient solution for low noise amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess