EN
  • EN
  • DE

HMC635

Part No HMC635
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 18GHZ-40GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC VSAT 18GHz ~ 40GHz Die
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package Die
Case / Package Die
Family Name HMC635
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Part Number HMC635-ND, 1127-3302, Q9983647
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920477-HMC635
Ultra Librarian 3D Model Ultra Librarian HMC635 CAD Model

Description

Introducing Product HMC635 from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, presents the HMC635, a state-of-the-art voltage-controlled oscillator (VCO) that promises to deliver exceptional performance for a wide range of applications. Designed to meet the rigorous demands of today's RF and microwave systems, the HMC635 is a testament to Analog Devices' commitment to innovation and quality.

Key Features of the HMC635:

  • High Frequency Range: The HMC635 operates over a broad frequency range, making it suitable for diverse applications, from test and measurement to military and aerospace systems.
  • Excellent Phase Noise Performance: With its superior phase noise characteristics, the HMC635 ensures low noise in signal generation, which is critical for high-performance communication systems.
  • Wide Voltage Tuning Range: The device offers a wide voltage tuning range, providing users with greater flexibility in controlling the output frequency.
  • Output Power: The HMC635 delivers consistent output power across its operating frequency range, ensuring reliable performance for all connected systems.
  • Compact Package: Housed in a compact package, the HMC635 is designed to fit into space-constrained applications without compromising on performance.

Applications:

The versatility of the HMC635 makes it an ideal choice for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Satellite communication systems
  • Electronic warfare and radar systems

The HMC635 from Analog Devices Inc. is not just a component; it's a solution that empowers engineers to push the boundaries of RF and microwave system design. By integrating this VCO into your projects, you can expect enhanced performance, reliability, and the quality assurance that comes with a product from Analog Devices Inc. Whether you're developing cutting-edge communication infrastructure or sophisticated defense systems, the HMC635 is engineered to exceed your expectations and drive innovation forward.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,975 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess