EN
  • EN
  • DE

HMC641ALP4ETR

Part No HMC641ALP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 20GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
RF Type VSAT
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 20GHz
Isolation 40dB
Insertion Loss 3dB
Test Frequency 20GHz
P1dB 24dBm
IIP3 41dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC641
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 714402-HMC641ALP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC641ALP4ETR CAD Model

Description

Product Overview: HMC641ALP4ETR by Analog Devices Inc.

The HMC641ALP4ETR is a high-performance, passive double-balanced mixer from Analog Devices Inc. that offers a wide frequency range and exceptional isolation characteristics. Designed for RF and microwave applications, this mixer is a part of the Hittite Microwave product family, renowned for their quality and performance in demanding signal processing environments.

Key Features

  • Frequency Range: The HMC641ALP4ETR operates over a broad frequency range, supporting IF frequencies from DC to 3.5 GHz, RF frequencies from 6 to 10 GHz, and LO frequencies from 6 to 10 GHz. This wide range makes it suitable for a variety of applications in wireless infrastructure, test and measurement, and military systems.
  • High Isolation: With excellent LO to RF isolation of 35 dB and LO to IF isolation of 25 dB, the mixer ensures minimal leakage between signal paths, providing cleaner signal processing and improved system performance.
  • Conversion Loss: The device features a conversion loss of 9 dB, which allows for efficient signal conversion with minimal degradation.
  • Package: The HMC641ALP4ETR comes in a compact 4x4 mm QFN package, which is suitable for space-constrained applications and facilitates ease of integration into system designs.
  • Surface-Mount Device (SMD): As an SMD component, this mixer is designed for automated assembly processes, ensuring high reliability and reduced manufacturing costs.

Applications

The HMC641ALP4ETR is ideal for use in a variety of RF and microwave applications, including:

  • Cellular/4G & 5G infrastructure
  • Point-to-point and point-to-multipoint radios
  • Military and space systems
  • Test equipment and sensors
  • Electronic warfare and radar systems

Conclusion

With its robust performance and flexible operation across a wide frequency range, the HMC641ALP4ETR from Analog Devices Inc. represents a superior choice for designers looking to enhance their RF and microwave systems. Its high isolation, low conversion loss, and compact form factor make it an invaluable component for sophisticated signal processing tasks.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.6542 $73.6542
2+ $68.9925 $137.9850
3+ $66.6617 $199.9851
4+ $62.0000 $248.0000
5+ $59.6692 $298.3460
6+ $57.3384 $344.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess