EN
  • EN
  • DE

HMC646LP2E

Part No HMC646LP2E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2.1GHZ 6DFN / RF Switch IC Cellular, TD-SCDMA SPDT 2.1 GHz 50Ohm 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Strip
RF Type Cellular, TD-SCDMA
Topology Reflective
Circuit SPDT
Frequency Range 100MHz ~ 2.1GHz
Isolation 32dB
Insertion Loss 1.3dB
Test Frequency 2.025GHz
IIP3 34dBm
Impedance 50Ohm
Voltage - Supply 3V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-TDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number HMC646
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC646LP2E,1127-3005
Standard Package 1
Win Source Part Number 1161402-HMC646LP2E
Ultra Librarian 3D Model Ultra Librarian HMC646LP2E CAD Model

Description

The HMC646LP2E, from Analog Devices Inc., stands as a testament to the company's commitment to providing state-of-the-art RF (Radio Frequency) and microwave components for a variety of applications. This product is a GaAs pHEMT MMIC (Gallium Arsenide pseudomorphic High Electron Mobility Transistor Monolithic Microwave Integrated Circuit) Low Noise Amplifier (LNA) designed to offer exceptional performance in terms of noise figure and gain.

Key Features

  • Frequency Range: The HMC646LP2E operates over a broad frequency range, making it versatile for various applications including point-to-point radios, VSAT, military & space, and test instrumentation.
  • Low Noise Figure: With an impressive low noise figure, this component ensures minimal added noise to the system, which is critical for high-performance receivers.
  • High Gain: The device provides high gain, which amplifies weak signals to a level that can be further processed without significant degradation of the signal-to-noise ratio.
  • Power-down Capability: It includes a power-down feature that allows the LNA to be turned off when not in use, saving power and prolonging the life of the device.
  • Package: The HMC646LP2E is offered in a compact 2x2 mm QFN package, suitable for space-constrained applications while still delivering robust performance.

Applications

The versatility of the HMC646LP2E Low Noise Amplifier makes it an ideal choice for various high-frequency applications. Its ability to provide excellent noise performance and gain while maintaining a small footprint allows designers to use it in sophisticated communication systems, radar systems, and satellite communications where reliability and performance are crucial.

Technical Specifications

Parameter Value
Frequency Range 2 GHz to 6 GHz
Gain 11 dB
Noise Figure 2.5 dB
Package 2x2 mm QFN
Power-down Feature Yes

For more detailed information about the HMC646LP2E, including electrical characteristics, pin configurations, and application circuits, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8956 $59.3736
15+ $8.1196 $121.7940
23+ $7.8658 $180.9134
31+ $7.6121 $235.9751
40+ $7.3583 $294.3320
53+ $6.5971 $349.6463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess