EN
  • EN
  • DE

HMC650

Part No HMC650
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 50OHM DIE / RF Attenuators 0 Hz ~ 50 GHz 50 Ohms Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Frequency Range 0 Hz ~ 50 GHz
Impedance 50 Ohms
Package / Case Die
Base Product Number HMC650
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847242-HMC650
Ultra Librarian 3D Model Ultra Librarian HMC650 CAD Model

Description

The HMC650 from Analog Devices Inc. is a high-performance Gallium Arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) Surface Mount Technology (SMT) passive component designed for a wide range of RF and microwave applications. This versatile product is a testament to Analog Devices' commitment to providing advanced solutions that meet the demanding requirements of modern communication systems.

Key Features

  • Frequency Range: The HMC650 operates over a broad frequency range, making it suitable for various applications including, but not limited to, telecommunications, satellite communications, and military systems.
  • High Isolation: The device offers excellent isolation characteristics, which is crucial for minimizing signal interference and maintaining signal integrity in complex RF circuits.
  • Low Insertion Loss: With its low insertion loss, the HMC650 ensures efficient signal transmission, which is essential for maintaining the overall performance of the RF signal chain.
  • Surface Mountable: Designed with SMT in mind, the HMC650 can be easily integrated into PCBs, allowing for a more compact and streamlined design of electronic systems.

Applications

The HMC650 is suitable for a variety of applications, including:

  • Electronic Warfare (EW)
  • Point-to-Point and Point-to-Multipoint Radios
  • Fiber Optic Applications
  • Test Equipment and Sensors

Technical Specifications

The HMC650 features a robust design that delivers consistent performance. Below are some of its technical specifications:

  • Package Type: RoHS compliant SMT
  • RoHS: Yes
  • Lead-Free Status: Lead-Free

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. ADI is renowned for their quality products that are used in signal processing applications across a wide array of industries. With the HMC650, Analog Devices continues to push the boundaries of technology, offering solutions that enhance the performance and functionality of electronic systems worldwide.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 20DB SMA MODULE
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 18DB 50OHM SMA
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.1428 $50.1428
3+ $41.1429 $123.4287
4+ $39.8571 $159.4284
6+ $38.5714 $231.4284
7+ $37.2857 $260.9999
9+ $33.4286 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess