EN
  • EN
  • DE

SN74LVC1G125DCKJ

Part No SN74LVC1G125DCKJ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SC70-5  /  Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 74LVC1G125
Other Names SN74LVC1G125DCKJ,296-SN74LVC1G125DCKJTR,296-SN74LVC1G125DCKJDKR,296-SN74LVC1G125DCKJCT
Standard Package 10,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259425-SN74LVC1G125DCKJ
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G125DCKJ CAD Model

Description

SN74LVC1G125DCKJ - Single Bus Buffer Gate with 3-State Output

The SN74LVC1G125DCKJ is a high-performance, single-line buffer gate with a 3-state output from the industry-leading semiconductor manufacturer, Texas Instruments. This device is designed to operate from 1.65 V to 5.5 V, making it suitable for interfacing with a wide range of other logic devices within mixed-voltage systems. It is a versatile component that is essential in applications requiring isolation, line driving, or both.

Key Features:

  • Logic Type: Single Bus Buffer Gate with 3-State Output
  • Operating Voltage Range: 1.65 V to 5.5 V
  • Output Drive Capability: Capable of driving up to 24 mA at the output, providing good signal integrity and reducing signal distortion.
  • Low Power Consumption: This device offers low power consumption, contributing to energy efficiency in electronic systems.
  • Compatibility: 5V tolerant inputs allow for direct interfacing with TTL levels while operating in the voltage range of the device.
  • Package: The SN74LVC1G125DCKJ comes in a compact SC70 package, which is ideal for space-constrained applications.
  • Performance: High-speed performance with a propagation delay typically less than 3.4 ns.

Applications:

With its high drive and wide voltage range, the SN74LVC1G125DCKJ is suitable for a variety of applications, including:

  • Signal buffering
  • Line driving
  • Logic level translation
  • Bus isolation
  • Memory address driving
  • Switching between data sources

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC1G125DCKJ is no exception. It has been rigorously tested to meet the highest industry standards, ensuring a reliable performance in a wide range of environmental conditions.

Whether you are designing a new system or upgrading an existing one, the SN74LVC1G125DCKJ offers the performance, flexibility, and quality you can rely on from Texas Instruments.

You May Also Be Interested in

Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess