EN
  • EN
  • DE

VZH221M1ETR-0810S

Part No VZH221M1ETR-0810S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 220UF 20% 25V SMD / 220 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer SURGE
Packaging Tape & Reel (TR),Strip
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 450 mA @ 100 kHz
Impedance 170 mOhms
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Surface Mount
Case / Package Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Other Part Number 2616-VZH221M1ETR-0810S,2616-VZH221M1ETR-0810STR
Standard Package 500
Win Source Part Number 1329904-VZH221M1ETR-0810S
Ultra Librarian 3D Model Ultra Librarian VZH221M1ETR-0810S CAD Model

Description

The VZH221M1ETR-0810S is an aluminum electrolytic capacitor manufactured by SURGE.

  • Capacitance: 220 µF
  • Voltage Rating: 25 V
  • Tolerance: ±20%
  • Impedance: 170 mOhms
  • Application: General Purpose
  • Mounting: Surface
  • Case/Package: Radial, Can - SMD
  • Packaging: Tape & Reel (TR), Strip
  • Lifetime: 5000 Hrs @ 105°C
  • Polarized: Yes
  • ROHS3 Compliant: Yes
  • Ripple Current: 450 mA @ 100 kHz

You May Also Be Interested in

Panasonic
EEE-FK0J152P Panasonic Aluminum Electrolytic Capacitors - SMD 1500uF 6.3V datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us
Lelon
1000uF ±20% 50V Aluminum Electrolytic Capacitors 5000hrs@105℃
Lowest to $0.5239
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Hisilicon
47uF ±20% 35V Aluminum Electrolytic Capacitors 1000hrs@105℃
Lowest to $0.0466
Panasonic
EEE-TK1J221AQ Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 63V TK SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess