EN
  • EN
  • DE

ZR431LC01

Part No ZR431LC01
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.225V 20mA 3-Pin TO-92 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-226-3
Cathode Current 100 µA
Max Input Voltage 15 V
Maximum Operating Temperature 85 °C
Max Output Current 25 mA
Max Output Voltage 10 V
Min Input Voltage 1.25 V
Min Operating Temperature -40 °C
Min Output Voltage 1.24 V
Mount Through Hole
Number of Channels 1
Number of Pins 3
Output Current 25 mA
Output Type Adjustable
Output Voltage 20 V
Packaging Bulk
REACH SVHC No SVHC
Reference Type Shunt
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Termination Through Hole
Tolerance 1 %
Win Source Part Number 1012670-ZR431LC01
Categories PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZR431LC01 CAD Model

Description

The ZR431LC01 from Diodes Incorporated is a three-terminal adjustable shunt regulator offering excellent temperature stability and output current handling capability up to 100mA. This precision Zener shunt regulator is a versatile component for a wide range of applications, including on-board regulation, adjustable power supplies, and switching power supplies.

Key Features

  • Adjustable Output Voltage: The ZR431LC01 provides an adjustable output voltage from 2.5V to 36V, which can be set with two external resistors.
  • High Precision: With a typical output impedance of 0.2 ohms, a precise voltage regulation is ensured, making it suitable for precision applications.
  • Temperature Stability: The device features superior stability over the entire temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Operational Current: The ZR431LC01 operates with a low quiescent current, which is beneficial for power-sensitive applications.
  • Surface Mount Package: Available in a small outline SOT-23 package, the ZR431LC01 is ideal for space-constrained applications.

Applications

The ZR431LC01 is versatile and can be used in various applications, including:

  • Power supply monitoring
  • Adjustable current sources
  • Battery chargers
  • Motor control
  • Other adjustable voltage regulation scenarios

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZR431LC01 is no exception. It is designed to meet the high reliability standards required in industrial and consumer electronic products. With its robust design and long operational life, the ZR431LC01 is the go-to solution for designers looking for a reliable and flexible voltage regulation component.

For detailed specifications, application notes, and additional resources, customers can visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess