EN
  • EN
  • DE

LT3579EFE#TRPBF

Part No LT3579EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 6A 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.215V
Voltage - Output (Max) 42V (Switch)
Current - Output 6A (Switch)
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT3579
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378906-LT3579EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3579EFE#TRPBF CAD Model

Description

Product Overview: LT3579EFE#TRPBF from Analog Devices Inc.

The LT3579EFE#TRPBF is a versatile and powerful integrated circuit designed and produced by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is part of a family of monolithic switching regulators that are specifically engineered to drive LEDs and cater to a broad range of power conversion applications.

At the heart of the LT3579EFE#TRPBF is a dual-channel, current mode, fixed frequency step-up (boost) and SEPIC converter. This enables the device to efficiently manage power conversion for inputs ranging from low voltages up to higher voltage outputs required for various electronic applications. The device is capable of generating a fixed frequency between 200kHz to 2.5MHz, which allows for flexibility in the design phase, letting engineers optimize the size of external components and overall solution footprint.

One of the key features of the LT3579EFE#TRPBF is its ability to provide a seamless transition between modes of operation. It can operate in boost mode, single-ended primary-inductor converter (SEPIC) mode, or inverting mode, making it a highly adaptable solution for a wide array of power supply designs. The device also includes a soft-start feature that minimizes inrush current during startup, providing a more stable operation and extending the life of the product.

The robust design of the LT3579EFE#TRPBF is also characterized by its integrated fault protection features. It includes under-voltage lockout, current limiting, and thermal shutdown, which safeguard the device and the system from potential damage due to abnormal operating conditions. This makes it an ideal choice for critical applications where reliability is paramount.

Encapsulated in a thermally enhanced TSSOP-16 package, the LT3579EFE#TRPBF is designed for optimal thermal performance, ensuring reliability and longevity even in environments where heat dissipation is a concern. With its high integration level and comprehensive feature set, this product from Analog Devices Inc. is a top choice for designers looking to create efficient, reliable, and compact power conversion solutions.

For detailed technical specifications, application guides, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess