EN
  • EN
  • DE

MAXM15464AMB+

Part No MAXM15464AMB+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description MOD DCDC CONVERTER 5V 10USLIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001123-MAXM15464AMB+
Manufacturer Analog Devices Inc
Category Integrated Circuits (ICs) -Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Series Himalaya
Package Tray
Package / Case 10-SMD Module
Mounting Type Surface Mount
Supplier Device Package 10-eMGA (3x2.6)
Base Product Number MAXM15464
Current - Output 300mA
Frequency - Switching 500kHz
Ultra Librarian 3D Model Ultra Librarian MAXM15464AMB+ CAD Model

Description

Product Overview: MAXM15464AMB+ from Analog Devices Inc.

The MAXM15464AMB+ is a high-efficiency, compact, integrated step-down power module from Analog Devices Inc. This advanced module is designed to simplify power supply design by integrating a synchronous step-down DC-DC converter with built-in inductors, capacitors, and other components within a single package. It is an excellent solution for space-constrained applications requiring high power efficiency and reliability.

Key Features

  • Integrated Design: The module includes a built-in switching regulator, inductors, and capacitors, which minimizes the number of external components required. This integration helps to reduce the board space needed for power design and simplifies the overall design process.
  • High Efficiency: With its synchronous rectification and advanced switching technology, the MAXM15464AMB+ provides high energy efficiency, which is crucial for reducing thermal load and improving system performance.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it versatile for various applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: The output voltage of the module can be adjusted to meet the needs of specific applications, providing designers with flexibility in their power supply design.
  • Thermal Protection: The module includes over-temperature protection, ensuring reliable operation under varying environmental conditions.
  • Compact Form Factor: The small footprint of the MAXM15464AMB+ is ideal for designs where space is at a premium, without compromising on power or efficiency.

Applications

The MAXM15464AMB+ is well-suited for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Portable and battery-powered devices
  • Point-of-load power supplies

With its robust feature set and compact design, the MAXM15464AMB+ from Analog Devices Inc. is a powerful choice for designers looking to enhance the efficiency and performance of their power supply systems while reducing the overall design complexity and time to market.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess