EN
  • EN
  • DE

LT8364EDE#PBF

Part No LT8364EDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 4A 12DFN  /  Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 4A (Switch) 12-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 60V (Switch)
Current - Output 4A (Switch)
Frequency - Switching 2MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LT8364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT8364EDE#PBF,-2735-LT8364EDE#PBF,LT8364EDE#PBF-ND
Standard Package 91
Win Source Part Number 973246-LT8364EDE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8364EDE#PBF CAD Model

Description

Product Overview: LT8364EDE#PBF by Analog Devices Inc.

The LT8364EDE#PBF is a high-performance, compact, monolithic switching regulator from Analog Devices Inc., designed to meet a wide range of power supply requirements with exceptional efficiency and reliability. This versatile component is part of the LT8364 series, which is well-suited for applications requiring a step-up or step-down DC-DC converter.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2.8V to 60V, the LT8364EDE#PBF is ideal for applications with varying power sources, including single-cell Li-Ion to multi-cell battery stacks, automotive inputs, industrial supplies, and 48V telecom systems.
  • Adjustable and Synchronizable Frequency: The switching frequency is adjustable from 300kHz to 2MHz, allowing designers to optimize efficiency while avoiding critical noise-sensitive frequency bands. Additionally, the frequency can be synchronized to an external clock.
  • Robust Output Voltage: It offers a wide range of output voltages, which are regulated through an accurate high voltage 1.2V feedback reference.
  • High Efficiency: Integrated 4A, 60V switches ensure high efficiency while minimizing external component count.
  • Temperature Resistant: The device operates within a junction temperature range of -40°C to +125°C, making it suitable for harsh environments and demanding applications.
  • Multiple Configurations: The LT8364EDE#PBF can be configured in various topologies, including boost, SEPIC, or inverting converter, providing flexibility in design.
  • Compact Package: It is available in a 14-lead MSOP package with an exposed pad for enhanced thermal performance.

Applications

The LT8364EDE#PBF is a versatile component that can be used in a variety of applications, including:

  • Automotive and Industrial Power Systems
  • Portable and Battery-Powered Equipment
  • Power Supply for Sensors, Data Acquisition Systems, and IoT Devices
  • LED and Display Bias Supplies
  • Telecommunications and Networking Infrastructure

As part of Analog Devices Inc.'s commitment to high-quality products, the LT8364EDE#PBF offers robust features that make it a preferred choice for designers looking for a reliable and efficient power solution. With its adjustable parameters and wide input voltage range, it is engineered to cater to a broad spectrum of power conversion challenges.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7729 $52.6374
14+ $7.1983 $100.7762
22+ $6.9734 $153.4148
30+ $6.7484 $202.4520
39+ $6.5235 $254.4165
52+ $5.8486 $304.1272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess