EN
  • EN
  • DE

TPS560430YFQDBVRQ1

Part No TPS560430YFQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER MANAGEMENT  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 36V
Current - Output 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TPS560430
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS560430YFQDBVRQ1TR,296-TPS560430YFQDBVRQ1DKR,296-TPS560430YFQDBVRQ1CT
Standard Package 3,000
Win Source Part Number 982485-TPS560430YFQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS560430YFQDBVRQ1 CAD Model

Description

Product Overview: TPS560430YFQDBVRQ1 by Texas Instruments

The TPS560430YFQDBVRQ1 is a high-performance, adjustable-frequency step-down (buck) converter from Texas Instruments, specifically designed for automotive and industrial applications. This compact and efficient power management integrated circuit (PMIC) is engineered to provide a reliable power solution for systems that require a lower supply voltage from a higher input voltage.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.5V to 36V, making it versatile for various automotive and industrial power systems.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.8V to 17V, which can be set using external resistors, catering to a broad spectrum of applications.
  • High Efficiency: With its integrated high-side MOSFET, the TPS560430YFQDBVRQ1 achieves high efficiency, which is critical for reducing thermal load and improving system reliability.
  • Switching Frequency: The device offers an adjustable switching frequency from 100kHz to 2.5MHz, allowing designers to optimize the performance for their specific application, balancing efficiency and component size.
  • Thermal and Overcurrent Protection: It incorporates advanced protection features such as thermal shutdown and cycle-by-cycle overcurrent protection, enhancing the safety and durability of the end application.
  • Package: The TPS560430YFQDBVRQ1 comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Automotive Qualified: This device is qualified for automotive applications, meeting the stringent requirements of the industry for performance and reliability.

Applications

The versatile nature of the TPS560430YFQDBVRQ1 makes it suitable for a wide array of applications within the automotive sector, such as infotainment systems, body control modules, and advanced driver assistance systems (ADAS). It is also well-suited for industrial applications that require a stable and efficient power supply, including automation control systems, power management solutions, and various other electronic subsystems.

In conclusion, the TPS560430YFQDBVRQ1 by Texas Instruments stands out as a robust and flexible power management solution for designers looking to optimize their automotive or industrial systems with a high-efficiency, adjustable buck converter.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6430 $51.4400
190+ $0.5276 $100.2440
295+ $0.5111 $150.7745
405+ $0.4946 $200.3130
525+ $0.4781 $251.0025
700+ $0.4287 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,560 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess