EN
  • EN
  • DE

CC430F5123IRGZR

Part No CC430F5123IRGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / MSP430 SoC With RF Core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 8kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811568-CC430F5123IRGZR
Ultra Librarian 3D Model Ultra Librarian CC430F5123IRGZR CAD Model

Description

Product Overview: Texas Instruments CC430F5123IRGZR

The Texas Instruments CC430F5123IRGZR is a highly integrated microcontroller unit (MCU) that combines a powerful 16-bit RISC processor with a state-of-the-art RF transceiver, tailored for low-power wireless applications. This single-chip solution is part of the CC430 family of microcontrollers, which are designed to streamline product development and reduce time to market for a wide range of wireless applications.

Key Features

  • High-Performance Processing: At the heart of the CC430F5123IRGZR lies a 16-bit RISC CPU, offering efficient processing capabilities for complex algorithms and data manipulation, ensuring smooth operation in demanding applications.
  • Integrated RF Transceiver: The device includes a built-in RF transceiver that operates in the sub-1 GHz ISM bands, providing robust wireless communication capabilities with support for various modulation formats.
  • Memory Capacity: It boasts 32KB of in-system programmable flash memory, 4KB of RAM, and 2KB of data flash for flexible data storage and management.
  • Low Power Consumption: Designed with Texas Instruments' expertise in low-power circuitry, the CC430F5123IRGZR excels in energy efficiency, making it ideal for battery-powered and energy-harvesting applications.
  • Rich Peripherals: The MCU comes with an array of peripherals including timers, serial communication interfaces (USART, SPI, I2C), a 12-bit analog-to-digital converter (ADC), and more, offering great versatility in interfacing with external components.
  • Package and Temperature Range: Housed in a compact 48-VQFN package, the device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The CC430F5123IRGZR is particularly suited for wireless applications that require a combination of low power consumption, advanced RF capabilities, and significant processing power. It is ideal for use in:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering
  • Health and fitness devices

With its integration of a high-performance processor and a versatile RF transceiver, the Texas Instruments CC430F5123IRGZR MCU provides a compact, energy-efficient solution for developers looking to create sophisticated wireless systems with minimal external components and a fast track to market.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4442 $51.5536
19+ $5.2875 $100.4625
30+ $5.1223 $153.6690
41+ $4.9570 $203.2370
53+ $4.7918 $253.9654
70+ $4.2961 $300.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess