EN
  • EN
  • DE

PD0922J5050S2HF

Part No PD0922J5050S2HF
Manufacturer Anaren
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 950MHZ-2.15GHZ 0805  /  RF Power Divider 950 MHz ~ 2.15 GHz Isolation (Min) 9dB, 12dB Return Loss 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Power Dividers/Splitters
Mfr TTM Technologies, Inc.
Series Xinger®
Package Tape & Reel
Insertion Loss 0.5dB
Frequency 950 MHz ~ 2.15 GHz
Specifications Isolation (Min) 9dB, 12dB Return Loss
Dimension 0.079" L x 0.050" W (2.00mm x 1.27mm)
Package / Case 0805 (2012 Metric)
Base Product Number PD0922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Other Names 1173-1094-1,1173-1094-2,1173-1094-6,66709-G001
Standard Package 4,000
Win Source Part Number 1029005-PD0922J5050S2HF
Ultra Librarian 3D Model Ultra Librarian PD0922J5050S2HF CAD Model

Description

The TTM Technologies, Inc. PD0922J5050S2HF is an RF/IF and RFID RF power divider/splitter categorized under Xinger® series.

  • Frequency Range: 950 MHz to 2.15 GHz
  • Insertion Loss: 0.5dB
  • Isolation: 9dB
  • Return Loss: 12dB
  • Package: Tape & reel
  • Dimension: 0.079" L x 0.050" W (2.00mm x 1.27mm)
  • Standard Package: 4,000
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8517.79.0000

You May Also Be Interested in

Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us
Anadigics, Inc
5-Way Active Splitter with One-Port Bypass 50 MHz to 1000 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.7GHZ-2.7GHZ 6SMD
Lowest to $17.4627
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6265
Analog Devices Inc.
IC DIVIDER X4 SIGE 8-MSOP
Lowest to $124.0602
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $6.9894
Anadigics, Inc
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1.5GHZ 6SMD
Lowest to $3.2176
Microsemi Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0704 $53.5200
115+ $0.8782 $100.9930
180+ $0.8508 $153.1440
245+ $0.8234 $201.7330
315+ $0.7959 $250.7085
425+ $0.7136 $303.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess