EN
  • EN
  • DE

HMC426MS8ETR

Part No HMC426MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description IC DIVIDER X4 SIGE 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete
Frequency 0Hz ~ 4GHz
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number HMC426MS8ETR-146947
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC426MS8ETR CAD Model

Description

The HMC426MS8ETR is a high-performance, passive double-balanced mixer from Analog Devices Inc., a prestigious leader in the semiconductor industry. Designed to cater to a wide range of RF and IF applications, this mixer is housed in a compact MSOP8G surface-mount package, making it an ideal choice for space-constrained designs.

Key Features

  • Frequency Range: The HMC426MS8ETR operates over a wide frequency range, with an RF/LO frequency from 1.5 GHz to 4.0 GHz and an IF frequency from DC to 1.5 GHz, providing versatile integration into various systems.
  • Conversion Loss: Exhibits a low conversion loss of 9 dB typical, which enhances the overall efficiency and performance of the RF signal chain.
  • LO/RF Isolation: Offers excellent LO to RF isolation of 40 dB typical, minimizing leakage between the Local Oscillator and the RF signal paths and ensuring signal integrity.
  • IP3 Performance: Features a high third-order intercept point (IP3) of 17 dBm typical, which indicates robust linearity and the ability to handle high signal levels without significant distortion.
  • Package: Comes in a compact and environmentally friendly MSOP8G package that is RoHS compliant, catering to the needs of green electronics and facilitating ease of PCB design and manufacturing.

Applications

The HMC426MS8ETR is versatile enough to be used in a variety of applications, including:

  • Wireless infrastructure
  • Microwave Radio & VSAT
  • Test equipment and sensors
  • Military & Space
  • IF & RF applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the HMC426MS8ETR is no exception. It is manufactured to meet high standards of performance and reliability, ensuring it meets the stringent requirements of industrial and commercial applications. With its robust design and superior specifications, the HMC426MS8ETR is a reliable choice for designers looking for a mixer that delivers consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
Mini-Circuits
Power Splitter/Combiner
Lowest to $24.0785
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3101
Analog Devices Inc.
RF POWER DIVIDER 0HZ-4GHZ 8TSSOP / RF Power Divider 0 Hz ~ 4 GHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $124.0602
M/A-Com Technology Solutions
RF POWER DVDR 5MHZ-1.218GHZ 6SMD / RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module
Need more? Email Us
Mini-Circuits
RF PWR DVDR 900MHZ-1.6GHZ 0805 / RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $5.8058
Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.7895

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess